location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G4 Intel® Core™ i5 i5-8500 50.8 cm (20") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD FreeDOS Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5KA67PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015952348 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2020
Product end of life date
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 400 G4 Intel® Core™ i5 i5-8500 50.8 cm (20") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD FreeDOS Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Beginner All-in-One PC Black 120 W
  • - Intel® Core™ i5 i5-8500 3 GHz Processor number of cores: 6
  • - 50.8 cm (20") HD+ 1600 x 900 WLED
  • - 8 GB DDR4-SDRAM 2666 MHz
  • - 2 TB HDD DVD±RW
  • - Intel® UHD Graphics 630
  • - 1 MP 1280 x 720 pixels
  • - Wi-Fi 5 (802.11ac) Ethernet LAN connection 5.0
  • - FreeDOS
More>>>
Sleek, elegant design

Stylish design and clean lines makes this AiO suitable for a front desk or an open office for space-constrained work environments.

Powerful options

Get high-performance and expansion with 8th gen Intel® Core™ processors[2] and optional features like Intel® Optane™ memory[3], discrete graphics[4], USB Type-C®, and a configurable I/O port[5].

Executive-class collaboration

Interact naturally with your PC using Cortana on Windows 10 Pro.1 Enjoy impressive collaboration tools like HP Noise Cancellation and optional Skype for Business™ [6].

Speed up the basics of IT management

The HP Manageability Integration Kit Gen2 helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager. [9]

Let nothing stand in your way

Be productive in any situation. Windows 10 Pro and powerful security, collaboration, and connectivity features from HP help you power through your day. [1]

Browse confidently

Help protect your PC from websites, attachments, malware, ransomware, and viruses with hardware-enforced security from HP Sure Click. [11]

Super secure. Super protected.

Guard your data, device and identity with HP Client Security Manager Gen4. [10]

Work without interruption

Keep productivity high and downtime low with HP BIOSphere Gen4 firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks. [8]

Expansion that extends your investment

Maximize the life of your PC as your business requirements change with options that let you expand on your own schedule, including M.2 drives, SATA drives, and up to 32GB of DDR4 memory. [7,7,7]

Several deployment options

Pair this space-saving AiO with the mounting option to fit your workspace and use case. [7]

Maximize network performance

Greatly improve data, voice, and video communication transfer rates over challenged LAN and Wi-Fi networks.

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type *
HD+
Native aspect ratio
16:9
Panel type
WLED
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor *
i5-8500
Processor number of cores
6
Processor boost frequency
4.1 GHz
Processor frequency *
3 GHz
Processor cache
9 MB
Bus type
DMI3
Conflict-Free processor
Yes
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
2 TB
Storage media *
HDD
Number of storage drives installed
2
Total HDDs capacity
2 TB
Number of HDDs installed
2
Hard drive capacity
1 TB
Hard drive rotational speed
7200 RPM
Hard drive interface
SATA
Optical drive *
DVD±RW
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio chip
Conexant CX3601
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Camera resolution
1280 x 720 pixels
Camera HD type
HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Dual Band Wireless-AC 9560
Antenna type
2x2
Ethernet LAN connection *
Yes
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
Ports & interfaces
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Design
Product colour *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Beginner
Chipset
Intel Q470
Software
Operating system installed *
FreeDOS
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Special features
HP speaker type
HP Dual Speakers
HP front camera
HP Webcam
HP segment
Business
HP Security tools
DriveLock; Hood sensor; HP BIOSphere; HP Credential Manager; HP Password Manager; HP Power On Authentication; HP Security Manager; HP Spare Key; Intel® Identity Protection Technology (Intel® IPT); Power-on password (via BIOS); Removable media write/boot control; SATA port disablement (via BIOS); Setup password (via BIOS); Support for chassis padlocks and cable lock devices; USB enable/disable (via BIOS); Master Boot Record Security; HP Client Security Suite Gen 4; Pre-boot Authentication
HP Management tools
HP BIOS Cong Utility (download); HP Client Catalog (download); HP Cloud Recovery; HP Driver Packs (download); HP Management Integration Kit for Microsoft System Center Conguration Management Gen 2; HP System Software Manager (download); Ivanti Management Suite; Update BIOS via Cloud or Network (BIOS feature)
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
489.1 mm
Depth (with stand)
208.5 mm
Height (with stand)
366.7 mm
Weight (with stand)
5.77 kg
Package width
632 mm
Package depth
182 mm
Package height
465 mm
Package weight
7.33 kg
Certificates
Low halogen
Yes
Certification
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 03:06:41
Uk has collected 2 expert reviews for HP ProOne 400 G4 Intel® Core™ i5 i5-8500 50.8 cm (20") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD FreeDOS Wi-Fi 5 (802.11ac) Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%