location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio x360 G5 Convertible Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP ZBook Studio x360 G5 Convertible Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5UL54PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424630011 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2021
Product end of life date
360-degree pro performance

Finally, a convertible laptop designed to tackle large files and run multiple apps with speed and responsiveness. Seamlessly edit and render high-res images without delay, with NVIDIA® Quadro® P2000 graphics, 64 GB memory[1] and Intel® Core™ i9 processors.

Precision-crafted versatility

With our innovative 360-degree hinge, you'll get the comfort of a laptop, the convenience of a tablet and the luxury of additional modes to help you showcase your work.

Pixel-perfect tools

Achieve remarkable inking precision with 4096 levels of pressure sensitivity and tilt with the Wacom AES pen. And with the HP DreamColor matte touchscreen, you'll experience one billion vibrant colors[2] on HP's brightest 4K UHD laptop display.

Blazing fast storage

Create seamlessly. Save and access large files locally with up to 4TB local NVMe storage, up to 21 times faster than standard HDD storage and six times faster than SATA SSD. [8]

8th Gen Intel® Core i9 or Intel® Xeon® processors

Do more at once with next-generation six-core Intel® Core™ i9 or Intel® Xeon® processors designed to handle complex, multi-threaded applications like Adobe Premier Pro. [9]

Fast charging and long battery life

Take your work on the road with up to 16 hours of battery life for maximum productivity. When you need it, recharge ultra-fast (50% in just 45 minutes). [6,7]

Windows Pro for workstations

Be productive in any situation. Windows 10 Pro and powerful security, collaboration, and connectivity features from HP help you power through your day on the HP ZBook Studio x360. [3]

15.6" diagonal touch display

Take your work outdoors with the anti-glare touch display and built in ambient light sensor that dims or brightens based on your surroundings. [5]

HP ZBook x360 Pen

Create on the go with the professional Wacom AES pen featuring 4K pressure sensitive levels, tilt and two customizable buttons. [4]

HP's most secure mobile workstation

Protect your work with HP Sure View that activates a privacy screen at the touch of a button and RAID 1 that keeps a backup copy of all your files in case you ever need it. [11,12]

Multiple ports for maximum productivity

Experience fast transfer and upload speeds with dual Thunderbolt™ 3 ports. Keep all your devices and peripherals connected with 2 USB 3.0, 1 HDMI and 1 SD card port.

NVIDIA® Quadro® 3D Graphics

Seamlessly edit your designs and render multi-layered files with certified NVIDIA® Quadro® P2000 graphics, optimized for stability and performance with professional software apps. [10]

Spill resistant keyboard

Accidents happen - which is why we designed our minor spill-resistant full-sized chiclet keyboard with a chemically strengthened glass cover to help prevent wear and tear.

Industry-leading reliability

Confidently take your work anywhere knowing your HP ZBook Studio x360 was built for 24 x 7 x 365 workloads and passed 14 rigorous military standard tests like shock, drop and dust. [13]

Seamless collaboration with Bang & Olufsen audio

Host virtual meetings with the HP Collaboration Keyboard, HP World Facing Microphone & optional web cam. Get premium audio with 4 speakers tuned by Bang & Olufsen & a discrete amp.

HP Thunderbolt™ Dock Gen 2

Innovative docking solution that takes you from laptop to desktop experience. Connect dual 4K UHD displays, charge your devices, take a conference call, and transfer data quickly. [14]

Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 03:50:24
Uk has collected 32 expert reviews for HP ZBook Studio x360 G5 Convertible Workstation and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
creativebloq.com
Updated:
2019-11-14 03:50:23
A level up from your average laptop, convertible workstation PCs include top-level processing and graphics to enable you to do your best work on the move. Suitable for professional video editing, game development and design apps, the HP ZBook Studio serie...
Good Superb performance, Super-bright 4K display...
Bad Huge range of options, Expensive high-end options...
Bottom line One of the very best workstation laptops out there, the ZBook powers through any task with aplomb – but it's questionable whether you really need it to be convertible. The range of options is bewildering, but to handle most creative tasks, we recommend go...
90%