location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 64W30A7 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
64W30A7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64W30A7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548131563 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2025 07:58:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 64W30A7 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels LCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 54.6 cm (21.5") LCD
  • - 1920 x 1080 pixels 16:9
  • - 75 Hz 5 ms 250 cd/m² 1000:1
  • - 18 W
More>>>
75 Hz Refresh Rate

Experience smooth, life-like video and clear detail with a 75 Hz refresh rate that provides fluid movement from frame to frame.[1]

Adjustable Tilt and Height

The tilt and 100 mm height-adjustable stand helps deliver the perfect view to maximize productivity.

Built-In Dual 2W Speakers

Listen to music, meetings and more with the built-in, dual 2W speakers.

3-Sided Micro-Edge Bezel

See and do more on your screen with a 3-sided micro-edge bezel that maximizes your viewing area for a sleek design and seamless dual-monitor setups.

Easy Joypad OSD Button

It's never been easier to configure your display with the Joypad OSD button to adjust brightness, resolution, and volume.

Low Blue Light Mode

Keep your eyes comfortable with subtly warmer display colors onscreen.

Maximize Desk Space

A 27% smaller stand for a cleaner workspace.[2]

HP B200 PC Mounting Bracket

Save space by attaching the B200 bracket to the base of the monitor and your PC.[8]

See and Hear the Complete Picture

Enjoy a seamless hybrid work experience complete with excellent views and clear sounds. This IPS monitor boasts FHD resolution and 75Hz refresh rate[1] for sharp images and fluid motion, while the built-in dual speakers provide full, distinct audio.

Modern Design. Functional Fit.

Clear your mind and your desk with a monitor designed to work in any space. Keep the focus on your screen through the sleek 3-sided micro-edge bezel, neat cable management, and 27% smaller stand base[2] with adjustable tilt and height for your perfect view.

Easy Control. Easy Management.

Make your workspace as simple as possible, so you can concentrate on what you do best. Easily setup your monitor by customizing your settings with the intuitive Joypad OSD button or manage settings and updates directly from the screen with HP Display Center[3].

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
Display technology *
LCD
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display colors *
16.7 million colours
Pixel pitch
0.25 x 0.25 mm
Pixel density
102 ppi
Horizontal scan range
30 - 86 kHz
Vertical scan range
48 - 75 Hz
Viewable size, horizontal
47.6 cm
Viewable size, vertical
26.8 cm
Display diagonal (metric)
54.6 cm
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
NTSC
Color gamut
72%
NTSC coverage (typical)
72%
Display bezel technology
Micro-Edge
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in camera *
No
Design
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.2
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Adjustable height (max)
10 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
18 W
Power consumption (standby) *
0.5 W
Power consumption (max)
28 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Storage humidity
20 - 80%
Weight & dimensions
Width (with stand)
488.4 mm
Depth (with stand)
196.4 mm
Height (with stand)
449.5 mm
Width (without stand)
488.4 mm
Depth (without stand)
51.2 mm
Height (without stand)
294.3 mm
Packaging data
Package width
567 mm
Package depth
133 mm
Package height
387 mm
Package weight
5.75 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
UNSPSC-code
43211902
Weight
4.05 kg
Height
294.3 mm
Width
488.4 mm
Depth
51.2 mm
Compliance certificates
BIS, BSMI, CB, CCC, CE, CECP, CEL, EAC, Federal Communications Commission (FCC), ICES, RCM, RoHS, VCCI, cTUVus