location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G3 AMD Ryzen™ 5 PRO 1500 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 FreeDOS SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
705
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6UD48PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808882890 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Nov 2024 17:00:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2019
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDesk 705 G3 AMD Ryzen™ 5 PRO 1500 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 FreeDOS SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business PC Black 200 W
  • - AMD Ryzen™ 5 PRO 1500 3.5 GHz Processor number of cores: 4
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 1 TB HDD DVD±RW Card reader integrated
  • - NVIDIA® GeForce® GT 730 2 GB
  • - Ethernet LAN connection 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) 4.2
  • - FreeDOS
More>>>
Pure performance and enhanced visual experience

Enjoy the powerful performance of the latest 65W AMD Ryzen™ 3 PRO and Ryzen™ 5 PRO CPUs[2] or amplify performance with the optional 95W AMD Ryzen™ 7 PRO CPU[2], [3] with up to 8 cores, 16 threads[4], and high-end discrete graphics for immersive VR content.

Self-healing safeguard

HP Sure Start with Runtime Intrusion Detection[5] monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.

Reliability for the long haul

This work-ready PC is designed with platform stability up to 18 months for a long life cycle. Rest easy with a PC that passed 120,000 hours of testing and is designed to undergo MIL-STD 810G[6] testing.

Simplify device management

Reduce the complexity of administration. HP Client Management Solutions[7] and Dash v1.1[8] allow easy management of your devices.

Let nothing stand in your way

Help secure the future of your modern business. Modern PCs from HP make the most of Windows 10 Pro[1] to protect you from today’s security threats and maximize management and productivity features for business.

USB Ports

Make the most of your portable devices with 10 total USB ports.

Collaboration

Launch Skype for Business™ meetings quickly with the optional HP Collaboration Keyboard[4].

Reset the performance curve

Boot up fast and quickly transition between applications with an optional powerful HP Turbo Drive G2[4].

Multi-monitor, multi-task

Help increase productivity by up to 35%[9] with support for up to four external Elite Displays[4].

Expand with ease

Extend the life of your purchase. Using the tool-less chassis this easily upgradable platform features multiple bays, four expansion slots, ten USB ports and several connectors to help you meet growing demands.

Protect your data

Help keep data safe and secure with dual storage RAID configurations[10], TPM and SED hard drives.

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5 PRO
Processor generation
AMD Ryzen PRO 1000 Series
Processor *
1500
Processor number of cores
4
Processor threads
8
Processor boost frequency
3.7 GHz
Processor frequency *
3.5 GHz
Processor cache
16 MB
Processor cache type
L3
Processor lithography
14 nm
Thermal Design Power (TDP)
65 W
Number of processors installed
1
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x DIMM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive *
DVD±RW
Number of storage drives installed
1
Number of storage drives supported
1
Total HDDs capacity
1 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® GeForce® GT 730
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card model *
Not available
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Network
Antenna type
1x1
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Form factor *
SFF
Product colour *
Black
Country of origin
China
Performance
Market positioning
Business
Chipset
AMD B350 FCH
Audio system
DTS Studio Sound
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
FreeDOS
Special features
HP segment
Business
Power
Power supply *
200 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
380 mm
Depth *
338 mm
Height *
100 mm
Weight *
6.6 kg
Display
Display included *
No