location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t240/TP/8GF/2GB/W TC 270 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP t240/TP/8GF/2GB/W TC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7UW07PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905748921 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2022
Product end of life date
Efficient, reliable performance

Get essential power from a quad-core Intel® Atom processor[1] with speeds up to 1.92 GHz and fast solid-state storage. This robust thin client is built to last, with no moving parts and a fanless design that can withstand dust and extreme temperatures.

Small in size, full on features

Simplify integration into your environment with a legacy VGA port, HDMI port, 4 USB ports, and wired and wireless[2] networking. Place easily in any workspace with flexible VESA mounting.[3]

Simple and secure

Make the most of your investment and streamline your IT with a device that’s as secure as it is easy to deploy and maintain with the HP ThinPro OS and included security and manageability software tools.

Virtual desktops and so much more

Leap forward with an intuitive operating system that’s equally suited to virtual desktop environments and sharing web-based applications across employee workstations, line-of-business terminals or customer-facing kiosks.

Naturally secure

Help protect data with a Linux®-based OS that’s inherently resistant to virus threats and has a locked file system and a built-in firewall. Limit access with customizable user settings and permissions and HP Smart Zero.

An expanded view

Double your screen space for improved productivity with a thin client that has native support for dual-display setups. [4]

Software to help you manage

Device management is made simple with included HP Device Manager software that helps you remotely track, configure, and upgrade your thin clients from a central dashboard. [5]

Weight & dimensions
Width
110 mm
Depth
110 mm
Weight & dimensions
Height
30 mm
Weight
270 g