location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 14u G5 Mobile Workstation 7YF77PA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP ZBook 14u G5 Mobile Workstation 7YF77PA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7YF77PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905898435 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2020
Product end of life date
Our thinnest and lightest mobile workstation

Our redesigned ZBook has been customized for road warriors with a taste for sophistication at just 1.48 kg[1] and 17.9 mm thin. Designed with metallic finishes and an optional 4K, touch display[2], you'll get a premium experience that travels light.

Premium power. Pure performance.

Power through your day using everything from spreadsheets to CAD with blazing fast HP Z Turbo Drive high speed storage and certified AMD Radeon™ Pro graphics[3].

Advanced protection from the inside out.

Industry-leading security features help keep your files and privacy safe while traveling. Optional HP Sure View[4] guards your screen from prying eyes and HP Sure Click[5] protects web browsing with hardware-enforced security.

4K Anti-Glare Display

Work seamlessly on airplanes, trains or in cafes with a stunning optional 4K display, with anti-glare technology that improves the outdoor and direct light experience. [9]

HP Premium Collaboration Keyboard

Easily connect and collaborate with Skype® and other conferencing tools. Conference key shortcuts include start/end call, view calendar, mute, and screen sharing. [10]

Software Certification

HP mobile workstations undergo dozens of tests for software certification and optimized performance with the industry’s leading software providers like Autodesk, Adobe, and more.

Quad-core Intel® Core™ processors

Work at the speed of your ideas with the premium performance of the latest quad core Intel® Core™ processors, and up to 4.2 GHz of turbo boost at your fingertips. [8]

AMD 3D Radeon™ Pro Graphics

Work with professional, certified discrete graphics for rich visual immersion and real-time visualization of complex, multi-layered files and projects. [7]

Windows 10 Pro for Workstations

Be productive in any situation with the power and security of Windows 10 Pro, enhanced with best-in-class collaboration and connectivity features from HP. [6]

Premium Audio

Industry-leading audio by Bang & Olufsen and a discrete amp offer premium sound quality. Plus, an external mic for conference calls and muting background noise.

HP Privacy Camera Shutter

No more taping over your Webcam. The privacy slider ensures you’re in control of who and what the camera sees. [13]

HP Z Turbo Drive high speed storage

Work confidently from anywhere with up to 2TB of local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage. [12]

Military Standard Testing

Designed to handle the toughest workloads, wherever you may roam. Tested and passed for altitude, shock, drops, explosive atmospheres, extreme temperatures, sand, humidity and more. [11]

HP Fast Charge with HP Long Life Battery

Enjoy peace of mind knowing you have up to 14 hours of battery life, with ultra-fast recharge for maximum productivity. Recharge to 50% capacity in just 30 minutes. [15,16]

HP ZBook Dock with Thunderbolt™ 3

The HP ZBook Dock features Thunderbolt™ 3 connectivity for lightning-fast transfers, and the power to run dual 4K displays for maximum visual immersion. [14]

Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 06:16:49
Uk has collected 11 expert reviews for HP ZBook 14u G5 Mobile Workstation 7YF77PA and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%