location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook - 14-db0005au

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Chromebook - 14-db0005au
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7ZB51PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905942848 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2021
Product end of life date
Immersive entertainment
Immersive entertainment

Make this the perfect PC for your daily dose of entertainment. Includes dual speakers, and Audio by B&O. Plus, a 180° hinge that makes it easy to collaborate and share with others.

Work or play. Powers your day.
Work or play. Powers your day.

Delivers plenty of power to take on your day, thanks to an AMD® processor. Get great connectivity, storage galore, and a long battery life.

The best of Chrome OS

This Chromebook gives you the best of Chrome OS enabling you to go online easily, quickly, and securely. Enjoy access to thousands of Android apps right on your desktop.[1]

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

Dual front-facing speakers
Dual front-facing speakers

Pump up the volume to your favorite music, movie or game. When your audio is directed towards you, nothing comes between you and your entertainment.

FHD touchscreen
FHD touchscreen

Intuitive touchscreen technology lets you control your PC right from the screen. And the vibrant 1920 x 1080 resolution delivers 2 million pixels for crystal-clear visuals. [6]

AMD A4 Dual-Core Processor
AMD A4 Dual-Core Processor

Get the lightning-fast speed you need for all your day-to-day tasks. Dual-core performance lets you work with multiple applications at once and play the latest games without experiencing crippling slowdowns. [5]

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

AMD Radeon™ R4 graphics
AMD Radeon™ R4 graphics

Whether it’s games or movies, experience high performance for all your entertainment.

64 GB eMMC storage
64 GB eMMC storage

An embedded Multimedia Card provides reliable flash-based storage at a great value. And without the moving parts of a traditional hard drive, there’s a lower chance of failure and damage.

HP TrueVision HD Camera
HP TrueVision HD Camera

Video chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch. [8]

Rock-solid connections
Rock-solid connections

Never worry about spotty Internet and weak connections. Stay powerfully connected to Wi-Fi and to Bluetooth® accessories with the latest 802.11 a/c (2x2) WLAN adapter and Bluetooth® 4.2. [7]

Full-sized keyboard
Full-sized keyboard

The full-sized island-style keyboard allows you to work anywhere, with 1.5mm key travel for typing comfort and total productivity.

Weight & dimensions
Width
226.9 mm
Depth
337 mm
Height
18.3 mm
Packaging data
Package width
483 mm
Package depth
69 mm
Package height
305 mm
Package weight
2.17 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 16:15:48
Uk has collected 7 expert reviews for HP Chromebook - 14-db0005au and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
indianexpress.com
Updated:
2019-11-28 16:15:47
Chromebooks were once supposed to be the answer to affordable laptops, especially when the netbooks segment died down. But Googles take on affordable, on the cloud, computing did not gather much steam in India. Now, Chromebooks are making a comeback into...
80%