



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Invest only in the technology you need today, and easily upgrade in the future. Scale up with a broad range of configurations from single or dual processors to multiple graphics cards.
Take on demanding workloads with high-powered processors, professional graphics and 384 GB of memory. Experience seamless performance during graphics-intensive work, such as visual effects and design visualization.
Advanced security features come standard on every Z6. Rest assured your device, identity and data are safe with security software like HP Client Security Suite[2] and HP Sure Start, the industry's first self-healing BIOS with intrusion detection.
HP SureStart automatically detects intrusions in real-time, notifies you, and restores the BIOS you use, so you can breathe easier.
Work without compromising on performance or security with Windows 10 Pro, powered by HP’s collaboration and connectivity technology. [1]
The Z6 workstation’s sleek, iconic design doesn't compromise on quiet, reliable performance.
NVIDIA® Quadro® P2000 graphics help you accelerate your product development and content creation workflows that demand fluid interactivity with large, complex 3D models and scenes. [4]
Achieve the performance you need with the ability to support two next generation Intel® Xeon® processors for up to 48 total processor cores in one system. [3]
Install the fastest professional grade storage hardware around, unlocking performance for storage-bound applications without sacrificing standard PCIe slots.
Optional self-encryption drives thwart outside access so your valuable IP won’t fall into the wrong hands. [4]
The optional dual 10 GbE module allows you to share big data files with 10x the bandwidth of standard office networking and with Thunderbolt™ 3 technology for fast data transfers. [6,7]
The optional dual front I/O USB 3.1 G2 Type C™ module lets you transfer data to devices using modern connection technology at higher data rates. [5]
Create two network connections without the added cost of a PCIe NIC with dual embedded 1GbE LAN ports which come standard.
Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 1 expert review for HP Z6 G4 and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
|
85%
|