location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 5 23.8 inch FHD White Monitor - 524sw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 5 23.8 inch FHD White Monitor - 524sw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
94C22AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498936703 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2025 20:47:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Series 5 23.8 inch FHD White Monitor - 524sw
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60.5 cm (23.8") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 100 Hz 5 ms 300 cd/m² 1500:1
  • - Flicker-free technology
  • - 16 W
More>>>
Works With Chromebook Certified

Works seamlessly with your Chromebook.[7,8]

Compact, Sleek Design

A beautiful monitor fit for any space with a sleek, thin-and-light profile and the option for seamless side-by-side screens. Integrated cable containment to cut the clutter.

FHD Resolution

Focus on the finer details and enjoy sharp visuals and crystal clear images with the 1920 x 1080 FHD resolution on this 23.8" diagonal monitor.[9]

IPS Panel

No matter where you stand, IPS technology ensures image accuracy and consistency across wide 178-degrees horizontal and vertical viewing angles.

99% sRGB Color Gamut

Ideal, consistent color reproduction with minimal effort.

3-Sided Micro-Edge Bezel

Maximize your viewing area to see and do more.

More Contrast

See the nuanced differences of color, shadow, and highlights thanks to the enhanced 1500:1 contrast ratio.[1]

300 Nits

300 nits of brightness lets you see clearly. Enhance your visual performance for work or simply enjoying entertainment.[1]

100 Hz Refresh Rate

With a 100 Hz refresh rate this monitor is capable of clearer details, smoothly moving from frame to frame, allowing for faster split-second reaction time.[1]

Adjustable Tilt

The tilt-adjustable stand helps deliver the perfect view so you can maximize productivity and work comfortably.

HP Eye Ease with Eyesafe Certification

Help keep your eyes comfortable with an always-on, true-color, low-blue light filter.[3]

Ergonomic Setup Guide

World-class ergonomic practices to help you achieve optimal, all-day comfort.[2]

Integrated Cable Management

Help keep your workspace clean and organized.

HP Display Center

Customize your display with easy, intuitive HP Display Center software.[10]

Materials that Matter

Made with 85% post-consumer recycled plastics and 5% ocean-bound plastics.[4]

Thoughtful Product Packaging

100% sustainably sourced packaging that helps contribute to a more circular economy.[5]

Increased Energy Efficiency

This display is held to the highest energy saving standard with an ENERGY STAR rating and EPEAT Registration.[6]

Enjoy more of what you love in colorful detail
Enjoy more of what you love in colorful detail

Sit back and soak in all the content you love with this exceptional 23.8" FHD monitor. Experience colorful imagery and vibrant detail like they were intended with 99% sRGB color, deep 1500:1 contrast ratio, and 300 nits brightness.[1] Its 100 Hz refresh rate delivers seamless scrolling and smooth, stutter-free viewing.

Designed with your comfort in mind
Designed with your comfort in mind

From mastering new skills to diving into a hobby, this 23.8" FHD monitor is designed to help keep you focused. With a tilt adjust stand and the Ergonomic Setup Guide[2] in HP Display Center you can customize your comfort. Plus, HP Eye Ease with Eyesafe certification[3] limits blue light to keep your eyes comfortable without impacting color accuracy, so you can do more, longer.

Thin. Light. Exactly right.
Thin. Light. Exactly right.

This thin-and-light 23.8-inch FHD monitor is designed to look great in any space. Whether learning, playing, or watching content, its ultra-thin 3-sided borderless design lets you create a seamless dual-screen setup for enhanced viewing, while the simplified cable management cuts the clutter. Plus, easily connect with HDMI 1.4 and VGA ports.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1500:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display colors *
16.7 million colours
Response time (fast)
5 ms
Pixel pitch
0.28 x 0.28 mm
Pixel density
93 ppi
Horizontal scan range
30 - 113 kHz
Vertical scan range
48 - 100 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Display diagonal (metric)
60.5 cm
Haze rate
25%
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB
Color gamut
99%
sRGB coverage (typical)
99%
Display bezel technology
Micro-Edge
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Silver
Detachable stand
Yes
Feet colour
Silver
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Headphone out *
No
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
16 W
Power consumption (standby) *
0.5 W
Power consumption (max)
20 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
External
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage humidity
20 - 80%
Weight & dimensions
Width (with stand)
535.8 mm
Depth (with stand)
177.2 mm
Height (with stand)
396.8 mm
Width (without stand)
535.8 mm
Depth (without stand)
34 mm
Height (without stand)
315.6 mm
Weight (without stand)
2.5 kg
Packaging data
Package width
610 mm
Package depth
121 mm
Package height
399 mm
Package weight
5.26 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Other features
Country of origin
China
UNSPSC-code
43211902
Weight
2.5 kg
Height
315.6 mm
Width
535.8 mm
Depth
34 mm
Compliance certificates
BIS, BSMI, CB, CCC, CE, CECP, CEL, EAC, Federal Communications Commission (FCC), ICES, KC, KCC, Norma Oficial Mexicana (NOM), RoHS, VCCI, cTUVus
Country Distributor
Australia 2 distributor(s)
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)