location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14s-dq1061tu Intel® Core™ i3 i3-1005G1 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14s-dq1061tu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9DS51PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721418418 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP 14s-dq1061tu Intel® Core™ i3 i3-1005G1 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i3 i3-1005G1 1.2 GHz Processor number of cores: 2
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels IPS 16:9
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) 4.2
  • - Lithium-Ion (Li-Ion) 41 Wh 10.25 h 65 W
  • - Windows 10 Home 64-bit
More>>>
Take it anywhere. See more.
Take it anywhere. See more.

With its thin and light design, 6.5 mm micro-edge bezel display, with its 78% screen to body ratio[2] – take this PC anywhere and see and do more.

Reliable performance for every day
Reliable performance for every day

Powerful enough for your busiest days, this PC features an Intel® processor[3] and reliable flash-based storage at a great value.

Powered up and productive. All day long.
Powered up and productive. All day long.

With a long battery life[1] and fast-charge technology, this laptop lets you work, watch, and stay connected all day. Integrated precision touchpad with multi-touch support speeds up both navigation and productivity.

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

802.11 a/c (1x1) WLAN & Bluetooth® 4.2
802.11 a/c (1x1) WLAN & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [7]

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 256 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [6]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [4]

10th Generation Intel® Core™ processor
10th Generation Intel® Core™ processor

Experience power and responsive performance to boost your productivity. Enjoy immersive entertainment and game, stream and create content with accelerated performance. [5]

Dual front-facing speakers
Dual front-facing speakers

Pump up the volume to your favorite music, movie or game. When your audio is directed towards you, nothing comes between you and your entertainment.

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [9]

HP TrueVision HD Camera
HP TrueVision HD Camera

Video chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch. [8]

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
10th gen Intel® Core™ i3
Processor *
i3-1005G1
Processor number of cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
1.2 GHz
System bus data transfer rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1526
Processor lithography
10 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
15 W
Configurable TDP-down
13 W
Configurable TDP-down frequency
0.9 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interfaces
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x8A56
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
1x1
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
4.2
Miracast
Yes
Network
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
50 x 25 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196588
Special features
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
HP speaker type
HP Dual Speakers
HP Support Assistant
Yes
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Battery life (max)
10.25 h
Fast charging time (50%)
45 min
Battery weight
210 g
Power
AC adapter power
65 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
324 mm
Depth
225 mm
Height
17.9 mm
Weight *
1.46 kg
Packaging data
Package width
483 mm
Package depth
69 mm
Package height
305 mm
Package weight
1.97 kg
Packaging content
AC adapter included *
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-03-01 11:47:09
Uk has collected 17 expert reviews for HP 14s-dq1061tu Intel® Core™ i3 i3-1005G1 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%