location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Notebook 15s-fr1000tu

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Notebook 15s-fr1000tu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9DS52PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721418425 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2023 11:57:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2022
Product end of life date
Take it anywhere. See more.
Take it anywhere. See more.

With its thin and light design, 6.5 mm micro-edge bezel display, with its 81% screen to body ratio[2] – take this PC anywhere and see and do more.

Reliable performance for every day
Reliable performance for every day

Powerful enough for your busiest days, this PC features an Intel® processor[3] and reliable flash-based storage at a great value.

Powered up and productive. All day long.
Powered up and productive. All day long.

With a long battery life[1] and fast-charge technology, this laptop lets you work, watch, and stay connected all day. Integrated precision touchpad with multi-touch support speeds up both navigation and productivity.

10th Generation Intel® Core™ processor
10th Generation Intel® Core™ processor

Experience power and responsive performance to boost your productivity. Enjoy immersive entertainment and game, stream and create content with accelerated performance. [5]

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 256 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [6]

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

Liberating battery life
Liberating battery life

Take on your day without worrying about recharging. With up to 10 hours and 15 minutes of battery life, you can work, watch more, and spend more of your time totally untethered. [7]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [4]

802.11 a/c (1x1) WLAN & Bluetooth® 4.2
802.11 a/c (1x1) WLAN & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [8]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [10]

HP TrueVision HD Camera
HP TrueVision HD Camera

Video chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch. [9]

Dual front-facing speakers
Dual front-facing speakers

Pump up the volume to your favorite music, movie or game. When your audio is directed towards you, nothing comes between you and your entertainment.

Weight & dimensions
Width
358.5 mm
Depth
242 mm
Height
17.9 mm
Weight *
1.69 kg
Packaging data
Package width
69 mm
Package depth
520 mm
Package height
305 mm
Package weight
2.21 kg