location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t628 Thin Client 1.35 kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP t628 Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9VR02PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850118234 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2021
Product end of life date
No device upgrades required

Keep the peripherals you know and trust and plan ahead with connections that include a parallel port, four serial ports, DVI-D and VGA video outputs, PS/2 for your keyboard and mouse, one front USB 3.0 and USB 2.0, and two rear USB 2.0 ports

Powerful performance

Boost your productivity with the power of a 2.0 GHz Intel® quad-core processor[1]. Multi-task on dual screens with native support for two displays[2] at 2560 x 1600 resolution through DVI-D and VGA outputs.

Transform your thin client experience and expand your storage

Add an optional[2] 6.35 cm(2.5) SATA hard disk drive for large local storage requirements, media player applications, educational content, and offline kiosk deployments.

Pro-class collaboration

Share your screen, video, and content, and instant message with globally dispersed colleagues with unified communications (UC) and audio and video that are encoded and decoded by the powerful Intel® quad-core processor.[1]

Any network, anytime

Go wired or wireless with the standard RJ-45 interface or optional Wi-Fi network adapter.[2]

Integrated software sweetens the deal

Customize your OS environment, setup and deploy remotely in just a few clicks, and boost network performance with HP Device Manager, HP Velocity, and HP Easy Shell.[3]

Centralize your network and security management

Boot your operating system, whether it’s the latest OS or your preferred legacy OS, from the network and eliminate the need for a disked or local version on the thin client.

World-class support

Rest easy with a three-year limited warranty and HP Care service options.[5]

Select your software

Choose the right OS for your environment: Windows Embedded 7, Windows 10 IoT Enterprise for Thin Clients[4] or Linux®-based HP ThinPro and HP Smart Zero Core. Connect to your own ISV with Citrix®, VMware®, and Microsoft RDP/RFX protocol support.

Weight & dimensions
Width
52.3 mm
Depth
200 mm
Weight & dimensions
Height
245 mm
Weight
1.35 kg