location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t530 1.5 GHz Windows 10 IoT Enterprise 960 g Black GX-215JJ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9VR66PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850120817 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2025 16:32:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t530 1.5 GHz Windows 10 IoT Enterprise 960 g Black GX-215JJ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD G GX-215JJ 1.5 GHz
  • - 4 GB DDR4-SDRAM 1866 MHz 1 x 4 GB
  • - 128 GB eMMC
  • - AMD Radeon R2E
  • - Ethernet LAN connection
  • - Windows 10 IoT Enterprise
More>>>
Elevate your office space

The HP t530 has raised the stakes for thin client design. Get all the features you need in an exceptionally modern, compact device. And with quiet, solid-state operation and multiple deployment options, it fits perfectly into any workspace.

Handle cloud computing workloads with ease

Easily tackle all your computing demands with the newest AMD thin client technology. Whether doing offloaded processing or graphics rendering, you’ll get an amazing PC-like experience in the cloud.

Future proof your office

Finally a thin client built for today and tomorrow. Packed with flash storage, memory and connectivity options, along with multiple ports including USB-C™ to support both old and new peripherals, your transition into the future will be seamless..

The next-generation thin client

Introducing incredible durability engineered around an AMD GX-215JJ dual-core 1.5 – 2.0 GHz SoC with Radeon™ R2E graphics and a fully solid-state fan-less design. Welcome to a future-focused desktop thin client experience. [1]

Memory to serve your needs

With solid-state flash memory storage options up to 512 GB, and SDRAM system memory up to 16 GB, performance is assured now and in the future. [4]

Stay connected

With an embedded GbE network adapter and optional Wi-Fi adapter with Bluetooth® and choice of internal or external antenna systems, connectivity is covered to meet your every need and deployment scenario. [3]

Support from every angle.

Support comes naturally when you have a choice of USB ports, including USB-C™, serial and VGA ports. And with two DisplayPort™ outputs, we’ve got support covered, from every angle. [2]

Protection against system threats

Security and performance go hand in hand with newly designed embedded operating systems and Trusted Platform Module hardware. Virtualized cloud computing ensures against system threats.

Choose your favorite OS.

Now you can choose between a Windows® operating system or HP’s ThinPro with Smart Zero Core. These operating systems enable connecting to your own ISV with Citrix®, VMware®, and Microsoft®, or let you go straight to the Cloud with included browsers. [5]

Value, with none of the extra cost

Extra value doesn’t mean extra cost. You get it all when you tailor your OS environment. With exclusive HP value-added Thin Client software, it’s perfect for your performance and your pocket.

Processor
Processor frequency *
1.5 GHz
Processor manufacturer *
AMD
Processor family
AMD G
Processor
GX-215JJ
Processor number of cores
2
Processor boost frequency
2 GHz
Processor cache
1 MB
Processor cache
1 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
1866 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory, maximum
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
eMMC
Graphics
On-board graphics card model
AMD Radeon R2E
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
No
Network
Ethernet LAN connection *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB Type-C ports quantity
1
Combo headphone/mic port
Yes
DisplayPorts quantity
2
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Power
Power supply
45 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Weight & dimensions
Width
35 mm
Depth
200 mm
Height
200 mm
Weight
960 g