location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M403d Black and white Printer, Ethernet Only; Duplex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro M403d Black and white Printer, Ethernet Only; Duplex
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6J42A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793328941 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2025 23:43:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro M403d Black and white Printer, Ethernet Only; Duplex
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 38 ppm
  • - Duplex printing
  • - LCD Built-in display
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 150 sheets
  • - 1200 MHz
More>>>
Fast wake-up and print
Fast wake-up and print

Print the first page from sleep mode as fast as 8.0 seconds[10]

Fast two-sided printing
Fast two-sided printing

Print two-sided documents as fast as 32 ipm (images per minute)[11]

Optional high-yield cartridge
Optional high-yield cartridge

Optional 9K high-yield Original HP Toner cartridge with JetIntelligence[12]

Compact size

Compact design lets this printer fit into small spaces

Low energy use
Low energy use

This printer is optimized for low energy consumption

Load up to 900 sheets of paper
Load up to 900 sheets of paper

Reload paper less often—up to 900-sheet paper capacity[13]

Only the power you need
Only the power you need

Help save energy with HP Auto-On/Auto-Off Technology.[14]

Fast printing. Strong protection.

Grab pages and go—without waiting around. This printer wakes up and prints faster than the competition.[1]
Breeze through multipage documents with two-sided printing that’s faster than the competition.[1]
Help keep printing safe from boot up to shutdown with security features that guard against complex threats.

More. Pages, Performance, and Protection.

Get the most prints for your money—with Original HP High Yield Black Toner cartridges with JetIntelligence.[2]
Count on consistent results at high speeds with precision black toner.
Help ensure you’re getting the authentic HP quality you paid for with innovative anti-fraud technology.
Print right away with preinstalled toner cartridges. Replace them with optional high-yield cartridges.

Help save energy and easily manage tasks

Help save energy with HP Auto-On/Auto-Off Technology.[3]
Print using less energy than competitors—enhanced by Original HP Toner cartridges with JetIntelligence.[4]
Make the most of your office space, with a printer that conveniently fits right into your work style.
Easily manage devices and settings using HP Web Jetadmin with a suite of essential management features.[5]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Time to first page (black, normal)
6.4 s
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
750 - 4000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3, URF, PWG, PCLmS
Printer fonts
Scalable, TrueType
Country of origin
China, Philippines
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity (sheets)
900 sheets
Maximum output capacity (sheets)
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Letter, Legal, Executive, Oficio, 16K, Statement
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, Monarch, B5, C5, DL
Photo paper sizes (imperial)
4x6, 5x8, 10x15
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 175 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
54 dB
Sound power level (printing)
6.8 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Control type
Buttons
Design
Certification
CISPR 22:2008/EN 55022:2010 - (Class B1), EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2008, EN 55024:2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 5; GB9254-2008, GB17625.1-2012
Power
Power consumption (printing) *
591 W
Power consumption (ready)
6.1 W
Power consumption (PowerSave)
0.6 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
1.54 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows 10 x64, Windows 8.1, Windows 8.1 x64, Windows XP Home, Windows XP, Windows 10, Windows 8
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite
Other operating systems supported
Linux, iOS, Android
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
Mercury
Weight & dimensions
Width
381 mm
Depth
357 mm
Height
216 mm
Weight
8.58 kg
Packaging data
Package width
443 mm
Package depth
274 mm
Package height
464 mm
Package weight
11.4 kg
Packaging content
Warranty card
Yes
Cables included
AC, USB
Special features
HP Auto-On/Auto-Off
Yes
Logistics data
Pallet gross weight
533.9 kg
Layers per pallet
5 pc(s)
Products per pallet
45 pc(s)
Technical details
Master (outer) cases per pallet layer
9 pc(s)
Other features
Recommended system requirements
Windows 10 (32-bit/64-bit), Windows 8.1 (32-bit/64-bit), Windows 8 (32-bit/64-bit), Windows 7 (32-bit/64-bit): 1 GHz processor, 1 GB RAM (32-bit) or 2 GB RAM (64-bit), 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or Network port; Windows Vista (32-bit): 1 GHz 32-bit (x86) processor, 1 GB RAM (32-bit), 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or Network port; Windows XP (32-bit) SP2: Pentium 233 MHz processor, 512 MB RAM 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or Network port; Windows Server 2003 (32-bit) (SP1 or greater), Windows Server 2003 R2 (32-bit), Windows Server 2008 (32-bit) (SP1 or greater): 1 GHz 32-bit (x86) processor, 1 GB RAM (32-bit), 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or Network port; Windows Server 2008 (64-bit) (SP1 or greater), Windows Server 2008 R2 (64-bit), Windows Server 2008 R2 (64-bit) (SP1): 1 GHz 64-bit (x64) processor, 2 GB RAM (64-bit), 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or Network port
Operating humidity range
30 - 70%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:47:49
Uk has collected 2 expert reviews for HP LaserJet Pro M403d F6J42A 1200 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%