location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M104a Black and white Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro M104a Black and white Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G3Q36A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894212504 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2025 22:08:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro M104a Black and white Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - A4 22 ppm
  • - Duplex printing
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - 600 MHz
More>>>
Fast first page print time from ready mode
Fast first page print time from ready mode

Print the first page from ready mode as fast as 7.3 seconds

HP Auto-On/Auto-Off Technology
HP Auto-On/Auto-Off Technology

Help save energy with HP Auto-On/Auto-Off Technology.

Connect via USB
Connect via USB

Pull print jobs from your pocket

Precision black toner
Precision black toner

Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints

Designed for efficiency

Wait less with an HP LaserJet Pro that prints—up to 23 pages per minute.[2]
Grab the documents you need and go. Print first pages in as fast as 7.3 seconds.[3]
Help save energy with HP Auto-On/Auto-Off Technology.[4]

Simple connectivity

Connect this HP laser printer directly to your PC via the included Hi-Speed USB 2.0 port.
Print with the ease of sending an email, right from a smartphone, tablet, or notebook, using HP ePrint.[9] Only available in M104w
Print directly from your mobile device to your Wi-Fi Direct printer—without accessing the company network.[4] Only available in M104w
Send jobs from your smartphone, tablet, or PC to any company printer, using Google Cloud Print™ 2.0.[5] Only available in M104w

HP quality—print after print

Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Don’t be fooled by alternatives that mimic Original HP. With anti-fraud technology, it helps ensure you’re getting the quality you paid for.
With print gauge technology, intelligently track toner levels so you can be certain how much is left in the cartridge.
No delays or mess—quickly replace your cartridges, using auto seal removal and easy-open packaging.

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
7.3 s
Warm-up time (from sleep mode)
8.1 s
Time to first page (black, normal)
7.3 s
Print margins (top, bottom, right, left)
4 mm
Features
Maximum duty cycle *
10000 pages per month
Recommended duty cycle
150 - 1500 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
URF, PWG, PCLmS
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 2 input capacity
150 sheets
Maximum input capacity (sheets)
160 sheets
Maximum output capacity (sheets)
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Postcard, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN connection *
No
Mobile printing technologies
Apple AirPrint
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Card reader integrated
No
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
51 dB
Powersave acoustic emission
6.5 dB
Noise level (ready)
2.7 dB
Sound power level (printing)
6.5 dB
Design
Market positioning *
Home & office
Product colour *
White
Built-in display *
No
Control type
Buttons
Design
Certification
CISPR 22:2008 / EN 55022:2010 - Class B, EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2013, EN 55024:2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6, GB9254-2008, GB17625.1-2012
Power
Power consumption (printing) *
380 W
Power consumption (ready)
1.7 W
Power consumption (PowerSave)
0.5 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
0.568 kWh/week
Current rating
2.7 A
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows 8.1, Windows 11, Windows 10, Windows 8
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage humidity
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
Mercury
Weight & dimensions
Width
364.7 mm
Depth
247.3 mm
Height
190.6 mm
Weight
4.7 kg
Packaging data
Package width
397 mm
Package depth
247 mm
Package height
298 mm
Package weight
6.6 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
700 pages
Warranty card
Yes
Cables included
AC, USB
Special features
HP resolution technology
HP FastRes 1200
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Printer Assistant (UDC); HP Device Toolbox; HP Utility (Mac)
HP Software provided
For Windows OS: HP Software Installer, HP Software Uninstaller (exclude Win8+), HP PCLmS Printer Driver, HP Device Experience (DXP), HP Web Services Assist (HP Connected), HP Printer Assistant, HP Product Improvement Study
Logistics data
Harmonized System (HS) code
8443321010
Pallet gross weight
656.3 kg
Technical details
Master (outer) cases per pallet layer
12 pc(s)
Other features
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer; Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8; Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Operating humidity range
30 - 70%
Acoustic power emissions (ready)
27 dB
Acoustic pressure emissions bystander (ready)
17 dB