location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-K3300NR Laser Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung MultiXpress SL-K3300NR Laser Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS028J show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628394593 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 03:03:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Dec 2020
Product end of life date
Bullet Points Samsung MultiXpress SL-K3300NR Laser Multifunction Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Mono printing
  • - 1200 x 1200 DPI
  • - A3 30 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - Ethernet LAN connection
  • - 1000 MHz
  • - 60.2 kg
More>>>
Boost productivity with quality prints and scans

Fast printing speed with a powerful CPU
Crisp, clear results with Samsung technology
Excellent monthly duty cycle

Smart device management with more solutions

Print from anywhere and share with others
Tap to print with NFC technology
Easy user interface

Less worry of security risk and operational costs

Less worry of failure, security risk and downtime
Cut operational costs with shared options and parts
Low costs with high durability

Crisp, clear results with Samsung technology

Samsung’s unique Rendering Engine for Clean Page(ReCP) technology improves the quality and vibrancy of your color printing by sharpening both graphics and text automatically.

Print from anywhere and share with others

Print documents on the go and share them with anyone. Save and share to the cloud without a PC or printer driver with convenient mobile printing solutions such as Google Cloud Print™, AirPrint™, Mopria® and Samsung Cloud Print™.

Easy user interface

Operating a printer has never been easier with a 7-inch capacitive touchscreen for intuitive, smartphone-like usability.

Fast printing speed with powerful CPU

The 1 GHz dual core processor and 1.5 GB memory provide faster printing, speedy scanning and enhanced productivity.

Tap to print with NFC technology

Simply tap to print, scan or fax documents from any NFC-supported mobile device using advanced NFC technology. The wireless option with NFC Pro provides user authentication through a mobile device.

Excellent monthly duty cycle

With an excellent monthly duty cycle of up to 80,000 pages, the Samsung K3300NR combines low operating expenses with reliable performance.[1]

Low costs with high durability

Excellent maximum monthly duty helps to provide high durability, reduce costs and eliminate the tedious changing of toner cartridges, drums and developer.

Cut operational costs with shared options and parts

Enjoy cost-efficient printing operations by sharing options and service parts within the K4350. These options include the Inner Finisher, Punch Kit, Fax, Dual Cassette Feeder, Stand, Wireless/NFC Kit, Tray and Roller.

Less worry of failure, security risk and downtime

The Samsung K3300NR offers outstanding control of user, document and network access at the enterprise security level. It supports various authentication and security protocols, while enabling administrators to manage the printer fleet.

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
8 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Cover page printing function
Yes
Booklet printing function
Yes
Poster printing function
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copies, maximum
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Book copy function
Yes
ID-card copy function
Yes
Background adjustment function
Yes
Edge erase function
Yes
Stamp function
Yes
Watermark copying
Yes
Scanning
Scanning *
Colour scanning
Scan resolution, optical *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, Software, TWAIN, WIA
Scan speed (colour)
45 ppm
Scan speed (black)
45 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF, XPS
Input colour depth
24 bit
Levels of grayscale
256
Scan drivers
TWAIN, WIA
Fax
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
5000 - 10000 pages per month
Maximum duty cycle *
80000 pages per month
Digital sender
Yes
Printing colours *
Black
Page description languages
PCL 5, PCL 6, PDF 1.7, PS3
All-in-One multitasking
Yes
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
3
Total input capacity *
1140 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity (sheets)
2180 sheets
Maximum output capacity (sheets)
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Glossy paper, Heavy paper, Letterhead, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B4
ISO C-series sizes (C0...C9)
C5, C4, C6
Non-ISO print media sizes
16K, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL, C4, C6
Custom media width
98 - 297 mm
Custom media length
148 - 432 mm
Paper tray media weight
60 - 220 g/m²
Network
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
1536 MB
Internal memory *
1536 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6.8 dB
Design
Built-in display *
Yes
Display diagonal
17.8 cm (7")
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
590 W
Power consumption (copying)
590 W
Power consumption (ready)
100 W
Power consumption (sleep)
1.5 W
Energy Star Typical Electricity Consumption (TEC)
2.107 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Non-operating relative humidity (non-condensing)
10 - 90%
Certificates
Certification
EN 61000-3-2: 2014 (Class A), EN 61000-3-3: 2013 (Class A), EN 55024: 2010 (Class A), EN 55032: 2012/AC: 2013 (Class A), 47 CFR Part 15, Subpart B I ANSI C63.4-2009 (Class A), ICES-003 Issue 5 (Class A), KN22 2009, KN24 2011-09 (Class A), GB9254-2008, GB17625.1-2012, CISPR22: 2009+A1: 2010 (Class A) (Other EMC approvals as required by individual countries.)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
566 mm
Depth
620 mm
Height
820 mm
Weight
60.2 kg
Packaging data
Package width
676 mm
Package depth
746 mm
Package height
1052 mm
Package weight
73.7 kg
Packaging content
Cables included
AC
Manual
Yes
Warranty card
Yes
Bundled software
Samsung Common Installer, Total Uninstaller, PCL6 print driver, TWAIN driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, Printer Center, Easy Eco Driver Pack, Stylish UI Pack, View User's Guide, Lite SM
Other features
Recommended system requirements
Windows® XP (SP3) (32-bit) or newer, 933 MHz processer or higher, 128 MB RAM, 1.5 GB HD space, CD-ROM or Internet, USB or Network connection
Acoustic power emissions (ready)
42 dB
Acoustic pressure emissions bystander (ready)
30 dB