location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-6510ND 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-6510ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS153L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628386727 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-6510ND 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 62 ppm
  • - Duplex printing
  • - Ethernet LAN connection
  • - LCD Built-in display
  • - Maximum duty cycle: 275000 pages per month
  • - Total input capacity: 620 sheets Total output capacity: 500 sheets
  • - 700 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
62 ppm
Features
Maximum duty cycle *
275000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3, XPS
Input & output capacity
Total input capacity *
620 sheets
Total output capacity *
500 sheets
Maximum input capacity (sheets)
3660 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Built-in processor
Yes
Processor frequency
700 MHz
Sound pressure level (printing)
58 dB
Performance
Sound power level (standby)
30 dB
Design
Product colour *
Grey
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (printing) *
950 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Weight & dimensions
Width
672 mm
Depth
774 mm
Height
1170.6 mm
Weight
34.8 kg
Packaging data
Package width
627 mm
Package depth
698 mm
Package height
685 mm
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
10000 pages
Quick start guide
Yes
Documentation CD
Yes
Cables included
AC, USB
Logistics data
Pallet gross weight
40.8 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:07:34
Uk has collected 2 expert reviews for Samsung ML-6510ND 1200 x 1200 DPI A4 and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
itreviews.com
Updated:
2019-12-02 01:07:34
Review date: 13 September, 2011. Review by: Jamie Carter Samsung has been busy trying to dominate the printer market with budget models aplenty - and helping introduce laser printing to the masses. The ML-6510ND is at the vanguard with a great value...
Good Fast with decent print quality; Eco mode; duplex printing; easy to configure...
Bad Printing from USB is inconsistent; loud; bulky.
100%
trustedreviews.com
Updated:
2019-12-02 01:07:34
Samsung is one of the leading manufacturers of office laser printers and makes machines from personal desktop machines up to fast workgroup devices. The ML-6510ND is definitely one of the latter; indeed Samsung claims it's the fastest laser printer in the...
Good Eco button for quick cost savings, Secure printing via number pad, Easily expanded...
Bad Not as fast as Samsung thinks, Big, bulky machine for single-function, Noisy when printing...
Bottom line So, can the Samsung ML-6510ND print at 62ppm as its manufacturer claims? Well, not from our results, but it's still the fastest printer we've yet tested. Our five-page text test gave 20.0ppm and the longer, 20-page document increased this substantially, t...
90%