- - 10 Gigabit Ethernet 10000 Mbit/s
- - SFP56
- - Power supply PoE



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
The HPE Aruba Networking CX 6400 Switch Series delivers unparalleled visibility with built-in analytics for real-time monitoring and troubleshooting to help fix problems faster. The Network Analytics Engine automatically interrogates and analyzes events that can impact network health.
Advanced telemetry and automation provide the ability to easily identify and troubleshoot network, system, application, and security-related issues easily, through the use of Python agents and REST APIs.
The Time Series Database (TSDB) stores configuration and operational state data, making it available to quickly resolve network issues.
The HPE Aruba Networking CX 6400 Switch Series uses a fully distributed architecture with Gen7 ASICs that deliver very low latency, increased packet buffering, and adaptive power consumption. All switching and routing are wire-speed to meet the demands of bandwidth-intensive applications.
Features high speed, non-blocking 1 GbE, 10 GbE, 25 GbE, 40 GbE, and 100 GbE for scalable connectivity.
The ability to maintain a synchronous state across dual control planes allows a simplified carrier-class high-availability solution called HPE Aruba Networking Virtual Switching Extension (VSX) that enables a distributed architecture, which is available during upgrades or control plane events.
High performance and versatile platform supports non-blocking 1 GbE, 10 GbE, 25 GbE, 40 GbE, and 100 GbE connections, and high density connectivity for aggregation with up to 480 ports of HPE Smart Rate multi-gigabit (1/2.5/5GbE) with 60W PoE for a total of 28,880W of PoE.
The HPE Aruba Networking CX 6400 Switch Series supports Dynamic Segmentation that automatically applies and enforces user, device, and application-aware policies on HPE Aruba Networking wired and wireless infrastructures.
Automated device profiling, role-based access control, and Layer 7 firewall features deliver enhanced visibility and performance for a better overall experience for both IT and end-users alike.
Switch-to-switch tunnels enable scalable multi-tenancy support with VXLAN to VRF mapping, while allowing policy application via user roles.
to access all product specs
Brand | Image | Product code | Product | Stock | Price from |
HPE |
![]() (show image) |
R0X40C | Aruba Networking CX 6400 48-port 1GbE Class 6 PoE and 4-port SFP56 v2 Module |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
R0X39C | Aruba Networking CX 6400 48-port 1GbE Class 4 PoE and 4-port SFP56 v2 Module |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
R0X38C | Aruba Networking CX 6400 48-port 1GbE Class 4 PoE v2 Module |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
R0X44C | Aruba Networking CX 6400 48-port 1G/10G/25GbE SFP28 v2 Extended Tables Module |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
R0X31A | Aruba Networking CX 6400 Management Module |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Country | Distributor |
---|---|
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
5 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.