location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Networking Comware Data Center Switch 40p 10GBASE-T 8p SFP+ 1G/10G 6p QSFP28 100G 5720

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Networking Comware Data Center Switch 40p 10GBASE-T 8p SFP+ 1G/10G 6p QSFP28 100G 5720
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2N60A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017698182 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 20:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE Networking Comware Data Center Switch 40p 10GBASE-T 8p SFP+ 1G/10G 6p QSFP28 100G 5720
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2/L3
  • - 10G support
  • - Address table size: 280000 entries Switching capacity: 2560 Gbit/s
  • - 1U Rack mounting
  • - AC Power supply included
More>>>
Multigigabit High-density Switches

The HPE Networking Comware Switch Series 5720 provides medium and large enterprise networks with 24/40 port 1G/2.5G/5G/10GBASE-T and 32/48 port 10G SFP+ connectivity options, thereby resulting in high density and flexibility.
The switch series delivers up to 1001.7 Mpps of packet forwarding rate and up to 2240 Gbps of switching capacity.
It supports jumbo frames with a frame size of up to 9216 bytes, improving the performance of large data transfers.
It supports equal-cost multi-path that enables multiple equal-cost links in a routing environment to increase link redundancy and scale bandwidth.

Highly Available and Scalable Access Layer Switches

The HPE Networking Comware Switch Series 5720 uses Intelligent Resilient Framework (IRF) that supports virtualization of up to nine physical switches into one logical device for simpler, flatter, and more agile networks.
DRNI, an IEEE standard-based solution, enables link aggregation from multiple switches to implement device-level link backup for node redundancy. DRNI also simplifies network topology by virtualizing two physical devices into a logical device.
Dual, redundant, hot-swappable power supplies maintain a dynamic and highly available network.
VXLAN and EVPN allow greater flexibility to integrate into existing networks, better scalability without redesigning the underlay network, enhanced security to restrict attacks, and improved performance, especially in spine-leaf architectures.

Robust Quality of Service (QoS)

The HPE Networking Comware Switch Series 5720 supports operations, administration, and maintenance (OAM) and In-Service Software Upgrade (ISSU) for business continuity and improving manageability.
It supports advanced classifier-based QoS, which groups traffic using multiple match criteria based on Layer 2 and 3 information; it applies QoS policies such as setting priority level and rate limit to selected traffic on a port, VLAN, or the entire switch.
This switch series provides extensive traffic prioritization with strict priority (SP) queuing, weighted round robin (WRR), and SP+WRR.
Broadcast control and limitation of broadcast traffic rate can reduce unwanted network traffic.

Comprehensive Security and Simplified Management

HPE Networking Comware Switch Series 5720 supports AAA authentication (including RADIUS authentication) and dynamic or static binding of user identifiers such as user account, IP address, MAC address, VLAN, and port number.
The switch series supports methods including 802.1X and MAC authentication and encryption for greater device security and policy-driven application authentication. Per-user access control lists (ACLs) provide identity-driven security and access control.
Dynamic Address Resolution Protocol (ARP) protection with functions such as ARP detection and ARP packet validation that block broadcasts from unauthorized hosts and prevent eavesdropping or theft of network data.
This switch series provides a single pane management via through HPE Intelligent Management Center (IMC), maintaining comprehensive configuration, compliance, and policy management to enable end-to-end network visibility, control, and a consistent network experience.
It supports HPE IMC Orchestrator and Analyzer that offers orchestration, underlay and overlay automated service provisioning, centralized control and AI-enabled network health monitoring with telemetry, and visual dashboards for fault detection and resolution.

Brand Image Product code Product Stock Price from
HPE

HPE Aruba Networking 2930F 24G PoE+ 4SFP+ Switch
(show image)
JL255A Aruba Networking 2930F 24G PoE+ 4SFP+ Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)