location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J625DW multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J625DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J625DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766700344
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:29:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-J625DW multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - A4 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print
  • - Wi-Fi
  • - RISC 192 MHz
  • - 9.13 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Time to first copy (black, normal)
24 s
Time to first copy (colour, normal)
24 s
Copies, maximum
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Scan resolution, optical *
1200 x 2400 DPI
Enhanced scanning resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File, Image, OCR, USB
Image formats supported
BMP, JPG, PNG, TIF
Input colour depth
36 bit
Output colour depth
24 bit
Levels of grayscale
256
Fax
Faxing *
Colour faxing
Fax resolution (black)
203 x 392 DPI
Fax transmission speed
7 sec/page
Modem speed
14.4 Kbit/s
Fax memory
400 pages
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Broadcast locations
100 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Fax coding methods
MH, MMR, MR
Caller ID
Yes
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
All-in-One multitasking
Yes
Country of origin
China
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
15 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
index card
Photo paper sizes (imperial)
4x6, 5x7, 5x8, 8.5x11
Paper handling
Borderless printing media sizes
4x6, 5x7, A4, A6, Index card, Letter
Paper tray media weight
64 - 220 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN connection *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, SSID, TKIP, WEP, WPA-PSK, WPA-TKIP, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
Memory Stick (MS), MMC, MMC+, MS PRO, SD, SDHC, SDXC
Processor family
RISC
Processor frequency
192 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
4.9 cm (1.93")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
19 W
Power consumption (PowerSave)
2 W
Power consumption (standby)
6 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
260 mm
Depth
470 mm
Height
480 mm
Weight
9.13 kg
Packaging data
Package weight
10.6 kg
Packaging content
Drivers included
Yes
Bundled software
Brother MFL-Pro Suite Brother ControlCentre4 (Win) Nuance® Paperport® 12 SE + OCR (Win) Reallusion® FaceFilter Studio (Win8) Brother ControlCentre2 (Mac) NewSoft® Presto!® PageManager9 (Mac)
Other features
Network ready
Yes
PictBridge
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Energy saving mode
Yes
Package dimensions (WxDxH)
480 x 265 x 470 mm
Scan speed
3.37 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-10-20 22:06:04
Uk has collected 15 expert reviews for Brother MFC-J625DW multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pcadvisor.co.uk
Updated:
2012-02-02 01:03:41
A multifunction printer, the Brother MFC-J625DW is one of the cheapest colour inkjet printers we've run across that features automatic duplex (two-sided) printing, which saves a lot of paper and money over the long haul. Other nice surprises include ex...
Bottom line If your printing and scanning needs are modest, the Brother MFC-J625DW is an affordable way to handle them. Everything it does, it does well, though the lack of duplex scanning will make scanning long two-sided documents tedious...
60%
trustedreviews.com
Updated:
2013-08-02 01:11:11
What is the Brother MFC-J625DW? Brother has a wide range of small, all-in-one devices, looking a bit like old fax machines but often loved for just this compactness and ease of use. The MFC-J625DW sits around a third of the way up the product list by SRP...
Good Compact design, Manual tray swap, Low profile ADF...
Bad Feathered plain paper print, A4 photo paper misfeed, ADF cover a bit flimsy...
80%
techmagnifier.com
Updated:
2016-12-27 19:28:43
Brother MFC-J625DW Printer is ideal for small offices or for home office set ups. In terms of its price it is probably the cheapest color inkjet printer that is available in the market. It also offers automatic two sided printing that allows for good pape...
Good Easy installation, Durable, Very fast, Comes with app for app for Apple, Android and Windowsbased phones called Brother iPrint&Scan...
Bad Poor LCD display contras, Few glitches, No front panel socket for USB drives, Good quality text print...
Bottom line Though Brother MFC costs much compared to other printers, it comes with a lot of features. The sum up of our Brother MFC-J625DW Review makes it clear that this Multi-functional Printer is a feature rich device that comes with latest functionalities and pr...
60%
firstpost.com
Updated:
2016-12-27 19:28:43
Brother has been manufacturing multi-functional printers for quite some time now and this time is the release of an exclusive fast printer aimed at small office and home segments—the MFC-J625DW. Let’s check out what this MFP has to offer. Auto dup...
Bottom line Next Page » Tags: Brother printers , Brother MFC-J625DW , Brother MFC-J625DW MFP , Brother MFC-J625DW printer review , Brother MFC-J625DW review , Brother MFC-J625DW price , Brother MFC-J625DW price in India , Brother MFC-J625DW specs , Brother MFC-J6...
70%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)