location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 7875 AMD Ryzen Threadripper PRO 7945WX 64 GB DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7875
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NJW15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184865033
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2025 11:02:25
The date of the most recent change of this product data-sheet in Icecat.
Precision 7875 Tower Re-imaging guide for Windows (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Precision 7875 Tower Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Precision 7875 Tower RAID Guide (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL NJW15 user manual (61.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision 7875 AMD Ryzen Threadripper PRO 7945WX 64 GB DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business PC Black 1000 W
  • - AMD Ryzen Threadripper PRO 7945WX 4.7 GHz Processor number of cores: 12
  • - 64 GB DDR5-SDRAM 2 x 32 GB
  • - 2 TB SSD
  • - Ethernet LAN connection 10,100,1000,10000 Mbit/s
  • - Windows 11 Pro 64-bit
More>>>
Reliable and secure
Reliable and secure

Mission-critical reliability
Works with ECC memory and Reliable Memory Technology Pro to detect bad memory, correct errors, map out bad memory sectors and report.

Guarded and secure
Designed with TPM 2.0, a lockable chassis, lockable and removable drives, self-encrypting drives and intrusion detection your workstation remains secure even when you’re away.

Designed with you in mind
Designed with you in mind

Access with ease
Engineered with Front Access Flexbays it's easy to access and lock your storage.

Faster network speeds
Upload, download and stream faster with 1G and 10G Native speeds.

Connect all your devices
Seamlessly connect your ecosystem via USB-C and USB-A ports.

Easy manageability
Features AMD Advanced Management with DASH.

Virtual Reality
Virtual Reality

Create fully-immersive AR and VR content with next generation AMD Radeon PRO and NVIDIA RTX™ professional graphics, and powerful performance normally found only in tower workstations.

Independent Software Vendor (ISV) certification
Independent Software Vendor (ISV) certification

Precision workstations are tested to ensure the high-performance applications you rely on every day run smoothly.

AI ready workstation
AI ready workstation

Intelligently designed to support your latest AI initiatives, with scalable performance to meet the demanding requirements around training and testing models locally, as part of your AI infrastructure and strategy.

Accelerate business success with Copilot and Windows 11 Pro
Accelerate business success with Copilot and Windows 11 Pro

Industry-leading AI. Powerful cybersecurity. Designed for business.
AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows, get better answers, grow your skills, and effortlessly optimize workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your desktop. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.

Dell APEX PC-as-a-Service
Dell APEX PC-as-a-Service

Accelerate anywhere work experiences with customisable plans to help you deploy, manage, support devices. Leverage both the built-in protections of our secure commercial PCs and software protections for advanced threats to help ensure a trusted workplace for a predictable price per month.

The story is currently unavailable. Please, contact us.
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen Threadripper PRO
Processor generation
AMD Ryzen Threadripper PRO 7000 WX-Series
Processor *
7945WX
Processor number of cores
12
Processor threads
24
Processor boost frequency
5.3 GHz
Processor frequency *
4.7 GHz
Processor cache
76 MB
Processor base power
350 W
Memory
Internal memory *
64 GB
Memory, maximum *
2 TB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 32 GB
Memory slots
8x DIMM
ECC
Yes
Buffered memory type
Registered (buffered)
Memory data transfer rate
5200 MT/s
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Optical drive *
No
Number of storage drives installed
1
Total SSDs capacity
2 TB
Number of SSDs installed
1
Solid-state drive capacity
2 TB
Solid-state drive interfaces
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
SSD performance class
40
Graphics
Discrete graphics card *
No
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Graphics card DisplayPorts quantity
2
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
5
PowerShare
Yes
Ethernet LAN (RJ-45) ports
2
Line-out
Yes
Combo headphone/mic port
Yes
Number of rear USB ports
6
Number of front USB ports
4
Number of front audio ports
1
Expansion slots
PCI Express x8 (Gen 4.x) slots
3
PCI Express x16 (Gen 4.x) slots
1
Expansion slots
PCI Express x16 (Gen 5.x) slots
1
Design
Form factor *
Tower
Placement supported
Vertical
Product colour *
Black
Viewing window
No
Performance
Market positioning
Business
Audio chip
Realtek ALC3246
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Power
Power supply *
1000 W
Power supply input voltage
90 - 264 V
Power supply input frequency
47/63 Hz
80 PLUS certification
80 PLUS Platinum
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage humidity
5 - 95%
Operating altitude
-15.2 - 3048 m
Storage altitude
-15.2 - 10668 m
Operating vibration
0.52 G
Non-operating vibration
2 G
Operating shock
40 G
Non-operating shock
105 G
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width *
172.6 mm
Depth *
465 mm
Height *
442.7 mm
Packaging content
Cables included
AC
Carbon footprint
Total carbon footprint (kg of CO2e)
1939
Total carbon emissions, standard deviation (kg of CO2e)
818
Carbon emissions, manufacturing (kg of CO2e)
584.328
Carbon emissions, logistics (kg of CO2e)
62.373
Carbon emissions, energy usage (kg of CO2e)
1278.618
Carbon emissions, end-of-life (kg of CO2e)
14.161
Total carbon emissions, w/o use phase (kg of CO2e)
660.382
PAIA version
1.3.2, 2022
Display
Display included *
No
Country Distributor
United Kingdom 3 distributor(s)