location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 40AWGN65EU power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40AWGN65EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40AWGN65EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892115625 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 14:39:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 40AWGN65EU power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Input frequency: 50 - 60 Hz
  • - Purpose: PC
  • - 1 pc(s)
  • - Black
More>>>
Features
Purpose *
PC
Power supply type *
Indoor
Input voltage *
100 - 240 V
Input frequency *
50 - 60 Hz
Input operating current
1.5 A
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Certificates
Certification
UL, FCC, ICES, DOE, CEC, NRCAN, SEC, NOM-001, NOM-029, CE, ErP, GS, EAC, KUKAS, Morocco, KVALITET, NRCS LOA, SABS CoC, UAE, UKCA, STCOA, ISC, PSE, VCCI, KC, KCC, KMEPS, BSMI, SII
Weight & dimensions
Cable length
1.8 m
Width
47 mm
Depth
35 mm
Height
30 mm
Weight
180 g
Packaging data
Package width
80 mm
Package depth
101 mm
Package height
58 mm
Package weight
250 g
Package type
Box
Packaging content
Quantity per pack *
1 pc(s)
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)