location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML11454 projector lamp 420 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML11454
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML11454
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML11122 projector lamp 200 W
(show image)
ML11122 ML11122 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11775 projector lamp 200 W
(show image)
ML11775 ML11775 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11777 projector lamp 150 W
(show image)
ML11777 ML11777 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11778 projector lamp 200 W
(show image)
ML11778 ML11778 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11781 projector lamp 150 W
(show image)
ML11781 ML11781 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11786 projector lamp 320 W
(show image)
ML11786 ML11786 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11816 projector lamp 200 W
(show image)
ML11816 ML11816 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11818 projector lamp 250 W
(show image)
ML11818 ML11818 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11825 projector lamp 165 W
(show image)
ML11825 ML11825 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11831 projector lamp 275 W
(show image)
ML11831 ML11831 0.00
(excl. VAT)
0 (incl. VAT)