location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra GN2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2003-820-104
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991004861
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:05:59
The date of the most recent change of this product data-sheet in Icecat.
Performance
Product type *
Headset
Wearing stylee *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Hearing protection technologies
Jabra PeakStop
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Ports & interfaces
Bluetooth
Yes
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Weight & dimensions
Weight
52 g
Packaging content
Quick start guide
Yes
Windscreen included
Yes
Ear pads
Yes
Ear pad material
Leatherette
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 01:33:02
Uk has collected 1 expert review for Jabra GN2000 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black
(show image)
930-29-503-101 PRO 930 Duo MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2406-820-204 headphones/headset Wired Neck-band, Ear-hook, Head-band Office/Call center Black, Silver Jabra 2406-820-204 headphones/headset Wired Neck-band, Ear-hook, Head-band Office/Call center Black, Silver
(show image)
2406-820-204 Jabra BIZ 2400 II Mono, 3-1 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Evolve 40 Headset Wired Head-band Office/Call center Bluetooth Black, Red, Silver Jabra Evolve 40 Headset Wired Head-band Office/Call center Bluetooth Black, Red, Silver
(show image)
14401-09 Jabra EVOLVE 40 Mono HS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14401-11 headphones/headset Wired Head-band Office/Call center Bluetooth Black, Red, Silver Jabra 14401-11 headphones/headset Wired Head-band Office/Call center Bluetooth Black, Red, Silver
(show image)
14401-11 Jabra EVOLVE 80 Stereo HS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Motion Office Headset Wireless Ear-hook Office/Call center Bluetooth Black, Silver Jabra Motion Office Headset Wireless Ear-hook Office/Call center Bluetooth Black, Silver
(show image)
6670-904-140 Motion Office 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2399-823-109 headphones/headset Wired Head-band Office/Call center USB Type-A Black Jabra 2399-823-109 headphones/headset Wired Head-band Office/Call center USB Type-A Black
(show image)
2399-823-109 Jabra BIZ 2300 Duo, USB, MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2393-823-109 headphones/headset Wired Head-band Office/Call center USB Type-A Black Jabra 2393-823-109 headphones/headset Wired Head-band Office/Call center USB Type-A Black
(show image)
2393-823-109 Jabra BIZ 2300 Mono, USB, MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2399-829-109 headphones/headset Wired Head-band Office/Call center USB Type-A Black Jabra 2399-829-109 headphones/headset Wired Head-band Office/Call center USB Type-A Black
(show image)
2399-829-109 Jabra BIZ 2300 Duo, USB, UC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2309-825-109 headphones/headset Wired Head-band Office/Call center Bluetooth Black Jabra 2309-825-109 headphones/headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2309-825-109 Jabra BIZ 2300 Duo, NC, Bal 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2303-825-109 headphones/headset Wired Head-band Office/Call center Bluetooth Black Jabra 2303-825-109 headphones/headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2303-825-109 Jabra BIZ 2300 Mono, NC, Bal 0.00
(excl. VAT)
0 (incl. VAT)