location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen BNETWRC wrist rest Plastic, Rubber, Textile Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trapezium Ergo Wrist Rest Compact
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNETWRC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5050914861841 show
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2025 13:34:03
The date of the most recent change of this product data-sheet in Icecat.
EU Declaration of Conformity (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BakkerElkhuizen BNETWRC wrist rest Plastic, Rubber, Textile Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Plastic, Rubber, Textile
  • - Non-slip base
  • - 330 x 80 x 13 mm
  • - 275 g
More>>>
Good ergonomic posture.
Good ergonomic posture.

The Trapezium Wrist rest has a comfortable surface on which you can rest your hands, avoiding you to raise your shoulders, tense the arms, and create uncomfortable positions with your hands. It is important to place your arms naturally and parallel with the floor. With the help of a wrist rest you can easily support your hands at the same height, which leads to a good ergonomic posture and increases your comfort while working.
To maintain a natural posture of the wrists, a wrist rest supports especially while typing.
A wrist rest is also a very comfortable surface on which to rest your hands while you are reading or taking a break from work.

Ergonomic background
Ergonomic background

When working with a keyboard and mouse it is important that the arm is sufficiently supported. A wrist support helps to keep the wrist straight during typing and can be used "to rest" for a moment during one's work. Holding your wrist at the right height when typing is important. It must be kept as straight as possible with the keyboard. This keeps the wrist posture neutral and avoids muscle strain.

Trapezoid and perfect height.
Trapezoid and perfect height.

The Trapezium Wrist Rest has a thickness that positions your wrists and hands ergonomically, at the same height along the full length of your keyboard. The end of this wrist rest has a trapezoid shape, which ensures that your wrists are well-supported on the sides. Your wrists and arms are then at the same angle as the keyboard. This unique trapezoid design follows the natural position of your arm and wrist.

Two sizes.
Two sizes.

This wrist rest is available in two sizes, the compact format is 330 mm wide and appropriate for compact keyboards, and the standard format is 490 mm wide and appropriate for full-sized keyboards.

The Trapezium Wrist rest is made of soft memory foam. It easily recovers to the original shape once you remove pressure.

The soft and firm cushioning gel supports the wrists perfectly and increases comfort while typing.

With the non-slip underside made of natural rubber, the wrist rest stays in place and protects the tabletop from scratches.

Features
Material
Plastic, Rubber, Textile
Product colour
Black
Non-slip base
Yes
Weight & dimensions
Width
330 mm
Depth
80 mm
Height
13 mm
Weight
275 g
Weight & dimensions
Dimensions (WxDxH)
330 x 80 x 13 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
90 mm
Package depth
335 mm
Package height
25 mm
Package weight
346 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
BakkerElkhuizen BNEBMWRS wrist rest Black BakkerElkhuizen BNEBMWRS wrist rest Black
(show image)
BNEBMWRS Barmouse Central Mouse Wrist Rest Small 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen BNEUASEPRAS wrist rest Black BakkerElkhuizen BNEUASEPRAS wrist rest Black
(show image)
BNEUASEPRAS Underarm Support Ergoslider Premium Asymmetrical 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen BNEESLWR wrist rest Black, Silver BakkerElkhuizen BNEESLWR wrist rest Black, Silver
(show image)
BNEESLWR ErgoSlider Plus+ Central Mouse Wrist Rest 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen BNEUASEPAS wrist rest Plastic, Steel, Textile Black BakkerElkhuizen BNEUASEPAS wrist rest Plastic, Steel, Textile Black
(show image)
BNEUASEPAS Underarm Support Ergoslider Plus Asymmetrical 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen BNETWRS wrist rest Plastic, Rubber, Textile Black BakkerElkhuizen BNETWRS wrist rest Plastic, Rubber, Textile Black
(show image)
BNETWRS Trapezium Ergo Wrist Rest Standard 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen BNEUASS wrist rest Rubber, Steel Black BakkerElkhuizen BNEUASS wrist rest Rubber, Steel Black
(show image)
BNEUASS Underarm Support Symmetrical 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Goldtouch wrist rest Rubber Black BakkerElkhuizen Goldtouch wrist rest Rubber Black
(show image)
BNEGTWR Goldtouch Travel Go2 Splitkeyboard (US) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)