location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG FB-163 160 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FB-163
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FB163
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 271881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2020 11:02:45
The date of the most recent change of this product data-sheet in Icecat.
Multimedia
RMS rated power *
160 W
Radio
Radio Data System (RDS)
Yes
Preset stations quantity
50
Ports & interfaces
Number of USBs
1
Headphone outputs
1
Audio (L/R) in
1
Composite video out
1
Ports & interfaces
Component video (YPbPr/YCbCr) out
1
Ergonomics
Equalizer
Yes
Sleep timer
Yes
Weight & dimensions
Weight
15 kg
Other features
Dimensions (WxDxH)
430 x 260 x 295 mm
Plug and Play
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:04:11
Uk has collected 4 expert reviews for LG FB-163 160 W and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05 10:36:09
The FB163 is a product with plenty of functionality — USB inputs, DVD and DivX playback and an iPod dock. It sounds great, but the implementation of these extra features isnt as smooth as it could have been.
Good Good looks...
Bad No HDMI connection, difficult on-screen interface, USB recording is of dubious usefulness The Final Word The FB163 is a product with plenty of functionality — USB inputs, DVD and DivX playback and an iPod dock. It sounds great, but the implementatio...
Bottom line The FB163 is a product with plenty of functionality — USB inputs, DVD and DivX playback and an iPod dock. It sounds great, but the implementation of these extra features isnt as smooth as it could have been.
60%