location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1815dn Laser A4 600 x 600 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1815dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1815
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2023 13:19:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 1815dn Laser A4 600 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 600 x 600 DPI
  • - A4 25 ppm
  • - Colour scanning Mono faxing
  • - 300 MHz
  • - 17.5 kg
More>>>
Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Copying
Copying *
No
Scanning
Scanning *
Colour scanning
Input colour depth
24 bit
Fax
Faxing *
Mono faxing
Features
Maximum duty cycle *
25000 pages per month
Digital sender
No
Page description languages
GDI
Input & output capacity
Maximum input capacity (sheets)
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
6 3/4, 7 3/4, B5, C5, DL
Ports & interfaces
USB 2.0 ports quantity
1
Network
Network integrated ports
10/100 BaseT
Performance
Internal memory *
64 MB
Processor frequency
300 MHz
Performance
Sound pressure level (printing)
54 dB
Sound pressure level (copying)
55 dB
Sound power level (standby)
39 dB
Macintosh connectivity
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
450 W
Power consumption (standby)
30 W
Operational conditions
Operating relative humidity (H-H)
30 - 85%
Operating temperature (T-T)
10 - 32 °C
Non-operating relative humidity (non-condensing)
10 - 90%
Weight & dimensions
Weight
17.5 kg
Packaging content
Bundled software
PaperPortT 10.0 business software. Dell Toner Management System intelligent toner monitoring proactively notifies you before you run out of toner. Dell Printer Web Tool. Local Printer Setup Utility. TCP/IP Setup Utility
Other features
Dimensions (WxDxH)
450 x 438 x 457 mm
Power requirements
220 - 240 V AC
Memory, maximum
192 GB
Compatible operating systems
Windows Vista/Vista x64, Microsoft Windows (ME, 2000, Server 2003, XP, XP 64bits, NT4.0) Mac, Linux
All-in-one functions
Fax, Scan
Colour all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 01:27:52
Uk has collected 7 expert reviews for DELL 1815dn Laser A4 600 x 600 DPI 25 ppm and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-01-25 01:27:51
Dells Multifunction Laser Printer 1815dn is based around a fast laser printer. It can make black-and-white prints and copies, and can scan, but not print, in colour. It has a standard network interface and a duplexer that allows it to print on both...
100%
Brand Image Product code Product Stock Price from
DELL 968w Inkjet 4800 x 1200 DPI 31 ppm DELL 968w Inkjet 4800 x 1200 DPI 31 ppm
(show image)
968W 968w
DELL 810 multifunction printer Inkjet A4 4800 x 1200 DPI 13 ppm DELL 810 multifunction printer Inkjet A4 4800 x 1200 DPI 13 ppm
(show image)
810 810