location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba TLPLV10LAMP projector lamp 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLPLV10LAMP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLPLV10LAMP
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2017 03:26:27
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML10253 projector lamp 200 W
(show image)
ML10253 ML10253 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Replacement Lamp TLP LV9 for TDP-SP1U projector lamp 180 W
(show image)
TLPLV9 Replacement Lamp TLP LV9 for TDP-SP1U 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLV8 Replacement Lamp projector lamp 190 W
(show image)
TLPLV8 TLPLV8 Replacement Lamp 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLP LV7 projector lamp 180 W
(show image)
TLPLV7 TLP LV7 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Service Replacement Lamp for TDP-S25U projector lamp 250 W
(show image)
TLPLV5 Service Replacement Lamp for TDP-S25U 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Replacement TLPLV1 projector lamp 165 W
(show image)
TLPLV1 Replacement Projector Lamp TLPLV1 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLV4 projector lamp 160 W UHP
(show image)
TLPLV4 TLPLV4 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Replacement TLPLV3 projector lamp
(show image)
TLPLV3 Replacement Projector Lamp TLPLV3 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLV2 Replacement lamp projector lamp 165 W SHP
(show image)
TLPLV2 TLPLV2 Replacement lamp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)