More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio GX2500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACGX2500
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
48144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
29 Jan 2020 15:33:02
The date of the most recent change of this product data-sheet in Icecat.
Features
Duplex printing
*

Colour
*

Maximum duty cycle
*
6000 pages per month
Number of print cartridges
*
4
Printing
Maximum resolution
*
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter)
*
28 ppm
Print speed (colour, normal quality, A4/US Letter)
28 ppm
Warm-up time
35 s
Time to first page (black, normal)
6.5 s
Input & output capacity
Total input capacity
*
250 sheets
Maximum output capacity (sheets)
100 sheets
Paper handling
Standard media sizes
A4 - B5
Paper tray media types
*
Envelopes, Plain paper, Transparencies
Media weight (tray 1)
60 - 157 g/m2
Ports & interfaces
USB 2.0 ports quantity
1
Design
Market positioning
*
Home & office
Power
Power consumption (printing)
*
35 W
Weight & dimensions
Weight
13 kg
Other features
Network ready

Dimensions (WxDxH)
416 x 440 x 249 mm
Print technology
Inkjet
Host interface
USB, Ethernet
Type
Liquid Gel
Power requirements
220V - 240V, 50/60 Hz, 10A
Network interface
Ethernet
Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 10 expert reviews for Ricoh Aficio GX2500 inkjet printer Colour 1200 x 1200 DPI and the average expert rating is 56 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
56%
|
Source | Review comments | Score |
---|---|---|
itreviews.com
Updated:
2011-10-04 02:46:08 |
Although comparatively cheap for its specification, Ricohs Aficio GX2500 is not that cheap to run, with ISO black pages costing 2.6p and colour ones costing 12.5p. However, the colour cost may fall when consumables become available from more sources...
|
0%
|
techradar.com
Updated:
2011-10-04 02:46:08 |
Ricohs new range of Aficio printers is an interesting attempt to solve the persistent problem of ink-bleed - the loss of fine detail in both text and graphics that occurs when the water-based inks used by low-cost inkjet printers soak and spread int...
![]() ![]() |
60%
|
computeractive.co.uk
Updated:
2011-10-04 02:46:08 |
The Gelsprinter range of colour inkjets are intended to be a viable alternative to a colour laser printer at a fraction of the cost.This is possible, Ricoh says, because of several new technologies, from the type of ink to the speed at which the paper...
![]() ![]() ![]() |
60%
|
expertreviews.co.uk
Updated:
2011-10-04 02:46:08 |
Ricohs Aficio GX 2500 is an inkjet printer with a difference: rather than use tanks of liquid ink, it uses gel-based ink. Confusingly, Ricoh refers to this as a liquid gel technology, but there are differences between this and traditional wet ink...
|
60%
|
alphr.com
Updated:
2011-10-04 02:46:08 |
Despite the fact that colour laser printers have fallen in price dramatically over the past few years, the cost of the technology itself has restricted them to a niche option for consumers, and even small offices. Ricoh's gel-based ink technology is an...
![]() |
50%
|