location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TX-L32EM6E hospitality TV 81.3 cm (32") Full HD Black 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-L32EM6E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-L32EM6E show
Show alternative article codes used in the online market place
Category: Hospitality TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2024 13:09:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic TX-L32EM6E hospitality TV 81.3 cm (32") Full HD Black 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 81.3 cm (32") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-T PAL B, PAL DK, PAL G, PAL H, SECAM B/G, SECAM D/K, SECAM L
  • - 30 W
More>>>
Country Distributor
United Kingdom 1 distributor(s)