location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SE-S084B/RSSN optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE-S084B/RSSN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE-S084B/RSSN show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:13:43
The date of the most recent change of this product data-sheet in Icecat.
Design
Internal *
No
Disc loading type
Tray
Mounting
Vertical/Horizontal
Performance
Drive device, buffer size
2 MB
Writing speed
CD write speed *
24x
CD rewrite speed
24x
CD-R write speed
24x
CD-RW write speed
24x
DVD+R write speed *
8x
DVD-R write speed
8x
DVD-R Double Layer write speed
6x
DVD+R Double Layer write speed
6x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
CD read speed *
24x
CD-R read speed
24x
CD-RW read speed
24x
Reading speed
CD-ROM read speed
24x
DVD+R read speed
8x
DVD-R read speed
8x
DVD-RW read speed
8x
DVD-RAM read speed
5x
DVD-ROM read speed
8x
DVD-R Double Layer read speed
8x
DVD+R Double Layer read speed
8x
DVD+RW read speed
8x
Weight & dimensions
Weight
420 g
Packaging data
Package length
8.1 cm
Package weight
2100 kg
Package width
190 mm
Package height
216 mm
Other features
Media types supported
DVD-RAM, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, Light Scribe DVD±R, Light Scribe CD-R, DVD-ROM, DVD-Video, CD-R, CD-RW, CD-ROM, CD-ROM/XA, CD-Audio, Video-CD, Photo CD, CD-I (FMV), CD-Extra, CD-TEXT
Dimensions (WxDxH)
141 x 19 x 157 mm
USB 2.0 ports quantity
1
Number of optical discs
1 discs
Brand Image Product code Product Stock Price from
Samsung SH-S222L black optical disc drive Internal Samsung SH-S222L black optical disc drive Internal
(show image)
SH-S222L/BEBE SH-S222L black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SE-S224Q optical disc drive Black Samsung SE-S224Q optical disc drive Black
(show image)
SE-S224Q/EUBT SE-S224Q 0.00
(excl. VAT)
0 (incl. VAT)