location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTL1170B/F7 soundbar speaker Black 2.0 channels 40 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTL1170B/F7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL1170B/F7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585244634 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HTL1170B/F7 soundbar speaker Black 2.0 channels 40 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.0 channels 40 W Dolby Digital
  • - Soundbar speaker RMS power: 40 W
  • - Black
  • - Wired & Wireless
More>>>
Audio
Audio output channels *
2.0 channels
RMS rated power *
40 W
Built-in audio decoders
Dolby Digital
Soundbar speaker
Soundbar speaker RMS power *
40 W
Impedance
4 Ω
Total Harmonic Distortion (THD)
10%
Number of woofer drivers
2
Woofer diameter (imperial)
5.08 cm (2")
Subwoofer
Subwoofer included *
No
Features
Recommended usage
TV
Product colour *
Black
FM radio
No
Audio formats supported
MP3, WMA
Night mode
Yes
Virtual surround
Yes
Wall mountable *
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Power
AC input voltage
110 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
25 W
Power consumption (standby)
0.5 W
Weight & dimensions
Soundbar weight
1.8 kg
Packaging data
Package weight
3 kg
Packaging content
Cables included
AC
Remote control
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Frequency range
20 - 20000 Hz
Soundbar dimensions (WxDxH)
865 x 86 x 68 mm
Package dimensions (WxDxH)
917 x 148 x 137 mm
Apple docking compatibility
Not supported
Docking connector type
Not supported
Brand Image Product code Product Stock Price from
Philips Soundbar speaker HTL1010/94 Philips Soundbar speaker HTL1010/94
(show image)
HTL1010/94 Soundbar speaker HTL1010/94
Philips HTL1190BX/77 soundbar speaker 2.0 channels 40 W Philips HTL1190BX/77 soundbar speaker 2.0 channels 40 W
(show image)
HTL1190BX/77 HTL1190BX/77
Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W
(show image)
HTL1180B/93 HTL1180B/93
Philips HTL3170B/37 soundbar speaker Black 280 W Philips HTL3170B/37 soundbar speaker Black 280 W
(show image)
HTL3170B/37 HTL3170B/37
Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W
(show image)
HTL3110B/79 Soundbar speaker HTL3110B/79
Philips HTL2161B/F7 soundbar speaker Black 120 W Philips HTL2161B/F7 soundbar speaker Black 120 W
(show image)
HTL2161B/F7 HTL2161B/F7