location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7710 GSM 1300 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7710 GSM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7710
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:14:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7710 GSM 1300 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 640 x 320 pixels
  • - MMC
  • - Lithium-Ion (Li-Ion) 1300 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:25:51
Uk has collected 22 expert reviews for Nokia 7710 GSM 1300 mAh and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-09 09:25:51
The Nokia 7710 widescreen smartphone is certainly one of the most innovative PDA-phones weve seen. It includes a 1 megapixel camera, FM radio, Bluetooth, Web browsing, email and organiser functions. However, at 189 grams and measuring 128 x 69.5 x 19m...
60%
T3.com
Updated:
2013-11-09 09:25:51
Never ones to shy away from distinctive styling, Nokia is aiming to cut a dash in boardrooms across the land with its latest smart phone. It has an ultra-wide screen (80 x 40mm), embedded stylus and a feast of applications. However, with relatively d...
60%
itreviews.com
Updated:
2013-11-09 09:25:51
wide-screen Smart phone with Symbian OS 90: Here we go at last! Nokias 7710 has appeared, making the Symbian Series 90 platform a reality and, maybe, taking the whole concept of multimedia-focussed handsets onto a new level. If you are up with...
0%
pocket-lint.com
Updated:
2013-11-09 09:25:51
A heavyweight in all areas except speed - 3G and a faster processor please Nokia! Otherwise, it’s not short on functionality and ease of use...
80%
Mobile88.com
Updated:
2016-12-29 21:58:08
Retail PackageThe Nokia 7710 is available in a number of colour schemes, including the white/silver scheme of this unit. The retail package includes:...
0%
gsmarena.com
Updated:
2016-12-29 21:58:08
It is the first Nokia phone with a touchscreen display - with a huge display. Running on new version of Symbian OS, the Nokia 7710 has a megapixel camera and extensive multimedia features. We have made a very detailed review.
0%