location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL A8711888 memory module 32 GB DDR4 2400 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A8711888
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8711888 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063786060 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 344391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2024 04:43:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL A8711888 memory module 32 GB DDR4 2400 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC/Server 32 GB DDR4 2400 MHz
  • - 288-pin DIMM
  • - 1.2 V
  • - ECC
More>>>
The story is currently unavailable. Please, contact us.
Features
Buffered memory type
Registered (buffered)
Internal memory *
32 GB
Internal memory type *
DDR4
Memory clock speed *
2400 MHz
Component for *
PC/Server
Memory form factor *
288-pin DIMM
ECC *
Yes
Memory ranking
2
Memory voltage
1.2 V
Product colour
Green
Features
Compatible products
- PowerEdge R630XL - Precision Workstation T5810 - Precision Workstation T7810 - PowerEdge R730XD - PowerEdge FC830 - PowerEdge M830 - PowerEdge R730XL - PowerEdge C6320P - PowerEdge M630 - PowerEdge R930 - PowerVault NX3330 - Precision Workstation T7910 XL - PowerEdge R430 - PowerEdge C4130 - Precision Workstation T7810 XL - PowerVault NX3230 - Precision Workstation T7910 - PowerEdge T630 - PowerEdge FC630 - PowerEdge C6320 - Precision Workstation R7910 - PowerEdge T430 - Poweredge R830 - PowerEdge R630 - PowerEdge FC430 - Precision Workstation T5810 XL - PowerEdge R730 - PowerEdge R530
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)