location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JILONG JL020256-1N air mattress Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JILONG Check ‘JILONG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JL020256-1N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JL020256-1N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6926799203108
Category: Air Mattresses Check ‘JILONG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JILONG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of this product data-sheet in Icecat.
JILONG JL020256-1N user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Brand Image Product code Product Stock Price from
Bestway 69023 air mattress Single mattress Beige, Green Unisex Bestway 69023 air mattress Single mattress Beige, Green Unisex
(show image)
69023 Pavillo 80" x 60" x 10"/2.03m x 1.52m x 25cm Trek Fortech Airbed (Queen)
Bestway 67554 air mattress Double mattress Green Bestway 67554 air mattress Double mattress Green
(show image)
67554 Flocked Air Bed / Double-D Cell Pump
JILONG

JILONG UA02794 air mattress Double mattress Blue
(show image)
UA02794 UA02794 0.00
(excl. VAT)
0 (incl. VAT)
JILONG

JILONG UA027293V01 air mattress Single mattress Blue
(show image)
UA027293V01 UA027293V01 0.00
(excl. VAT)
0 (incl. VAT)
JILONG

JILONG JL027294N air mattress Double mattress Blue
(show image)
JL027294N JL027294N 0.00
(excl. VAT)
0 (incl. VAT)
JILONG

JILONG JL027281N air mattress Single mattress Blue, Orange, Pink
(show image)
JL027281N JL027281N 0.00
(excl. VAT)
0 (incl. VAT)
JILONG

JILONG JL027266NG air mattress Double mattress Beige, Grey
(show image)
JL027266NG JL027266NG 0.00
(excl. VAT)
0 (incl. VAT)
Bestway 67226 air mattress Double mattress Blue Bestway 67226 air mattress Double mattress Blue
(show image)
67226 Easy Inflate Flocked Airbed - Queen - 2.03m x 1.52m x 28cm
Bestway 67002 air mattress Double mattress Blue Bestway 67002 air mattress Double mattress Blue
(show image)
67002 Flocked Airbed - Double - 1.91m x 1.37m x 22cm