location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area Book Case - blu mobile phone case 14 cm (5.5") Folio Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Book Case - blu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTA1950BKB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area Book Case - blu mobile phone case 14 cm (5.5") Folio Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Folio 14 cm (5.5") Samsung
  • - Faux leather
  • - Blue
More>>>
Features
Maximum screen size *
14 cm (5.5")
Compatibility *
Galaxy S4 i9500, Galaxy S4 LTE i9505
Case type *
Folio
Material *
Faux leather
Product colour *
Blue
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Packaging content
Screen protector
Yes
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
25 mm
Package weight
110 g
Brand Image Product code Product Stock Price from
Area CSTTPUC8509BKK mobile phone case 14.5 cm (5.7") Folio Black Area CSTTPUC8509BKK mobile phone case 14.5 cm (5.7") Folio Black
(show image)
CSTTPUC8509BKK CSTTPUC8509BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC8508BKK mobile phone case 14 cm (5.5") Folio Black Area CSTTPUC8508BKK mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTTPUC8508BKK CSTTPUC8508BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC8505BKK mobile phone case 13.2 cm (5.2") Folio Black Area CSTTPUC8505BKK mobile phone case 13.2 cm (5.2") Folio Black
(show image)
CSTTPUC8505BKK CSTTPUC8505BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC8504BKK mobile phone case 14 cm (5.5") Folio Black Area CSTTPUC8504BKK mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTTPUC8504BKK CSTTPUC8504BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2023BKK mobile phone case 12.7 cm (5") Folio Black Area CSTTPUA2023BKK mobile phone case 12.7 cm (5") Folio Black
(show image)
CSTTPUA2023BKK CSTTPUA2023BKK 0.00
(excl. VAT)
0 (incl. VAT)