More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25042UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25042UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598021985
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
98248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
14 Mar 2024 18:34:18
The date of the most recent change of this product data-sheet in Icecat.
Features
Quantity per pack
*
1 pc(s)
Approximate page yield (colour/CMY, ISO/IEC 19798)
1400 pages
Printing colours
*
Yellow
Brand compatibility
*
Brother
Cartridge return & recycling

OEM code
TN230Y
Product colour
Yellow
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage humidity
10 - 90%
Weight & dimensions
Weight
350 g
Packaging data
Package type
Box
Other features
Colour

Print technology
Laser printing
Page yield (colour)
1400 pages
Gross weight outer carton
350 kg
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
T6C6122-1E | T6C6122-1E |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
AgfaPhoto |
![]() (show image) |
APTBTN230YE | APTBTN230YE |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
AgfaPhoto |
![]() (show image) |
APTBTN230ME | APTBTN230ME |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
AgfaPhoto |
![]() (show image) |
APTBTN230CE | APTBTN230CE |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
AgfaPhoto |
![]() (show image) |
APTBTN230BE | APTBTN230BE |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Pelikan |
![]() (show image) |
4211873 | Brother TN-230 Y |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Pelikan |
![]() (show image) |
4211866 | Brother TN-230 M |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Pelikan |
![]() (show image) |
4211859 | Brother TN-230 C |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Pelikan |
![]() (show image) |
4211842 | Brother TN-230 BK |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
TN-230BK | TN-230BK |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|