location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate C204TMi Intel Pentium Mobile 760 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 1 GB DDR2-SDRAM 100 GB HDD NVIDIA® GeForce® Go 6200 Windows XP Tablet PC Edition Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C204TMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TAD0E.051
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:57:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate C204TMi Intel Pentium Mobile 760 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 1 GB DDR2-SDRAM 100 GB HDD NVIDIA® GeForce® Go 6200 Windows XP Tablet PC Edition Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Floating Slider) Silver
  • - Intel Pentium Mobile 760 2 GHz Processor number of cores: 1
  • - 30.7 cm (12.1") 1024 x 768 pixels 4:3
  • - 1 GB DDR2-SDRAM
  • - 100 GB HDD DVD-RW
  • - NVIDIA® GeForce® Go 6200
  • - Ethernet LAN connection 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion)
  • - Windows XP Tablet PC Edition
More>>>
Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Floating Slider)
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Touchscreen *
Yes
LED backlight
No
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor *
760
Processor number of cores
1
Processor threads
1
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
H-PBGA479, PPGA478
Processor front side bus
533 MHz
Processor lithography
90 nm
Processor operating modes
32-bit
Processor series
Intel Pentium M 700 Series
Processor codename
Dothan
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
27 W
Tjunction
100 °C
Number of Processing Die Transistors
144 M
Processing die size
87 mm²
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory, maximum *
2 GB
Storage
Total storage capacity *
100 GB
Storage media *
HDD
Number of HDDs installed
1
Hard drive capacity
100 GB
Optical drive *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® Go 6200
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
Sound Blaster Pro
Number of built-in speakers
1
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
Keyboard
Numeric keypad *
No
Software
Operating system installed *
Windows XP Tablet PC Edition
Bundled software
Acer Empowering Technology featuring: - Acer eDataSecurity Management - AcereLock Management - Acer ePerformance Management - Acer eRecovery Management - Acer eSettings Management - Acer ePower Management - Acer ePresentation Management, Acer Launch Manager, Acer System Recovery CD, Acer Soft Button, Microsoft Windows Journal, Mircosoft Reader, Norton AntiVirus, Adobe Reader, CyberLink PowerDVD, NTI CD-Maker
Processor special features
Intel Wireless Display (WiDi) Technology
No
Intel My WiFi Technology
No
Intel Anti-Theft Technology
No
Intel Hyper-Threading Technology
No
Intel Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Physical Address Extension (PAE)
32 bit
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27595
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
315 mm
Depth
238 mm
Height
35 mm
Weight *
2.5 kg
Other features
Internal modem
Yes
Modem speed
56 Kbit/s
Modem speed
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 01:02:51
Uk has collected 2 expert reviews for Acer TravelMate C204TMi Intel Pentium Mobile 760 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 1 GB DDR2-SDRAM 100 GB HDD NVIDIA® GeForce® Go 6200 Windows XP Tablet PC Edition Silver and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%