location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts PLASMA-M2000 signage display mount 2.16 m (85") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts PLASMA-M2000 TV trolley 37-85"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLASMA-M2000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442774
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 913346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2025 15:32:35
The date of the most recent change of this product data-sheet in Icecat.
Safety information (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts PLASMA-M2000 signage display mount 2.16 m (85") Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable floor stand Silver
  • - Maximum screen size: 2.16 m (85")
  • - Housing material: Steel
More>>>
Mounting
Maximum weight capacity *
100 kg
Minimum screen size
94 cm (37")
Number of displays supported *
1
Maximum screen size *
2.16 m (85")
Mounting type *
Floor
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
800 x 400 mm
VESA mounting interfaces
200 x 200, 200 x 400, 400 x 400, 400 x 600, 200 x 300, 300 x 300, 440 x 400, 600 x 200, 600 x 300, 600 x 400, 680 x 300, 800 x 200, 800 x 400, 300 x 200, 400 x 300, 400 x 500, 400 x 200
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
1400 - 1800 mm
Tilt angle range
0 - 15°
Angle of rotation
180°
Tilt adjustment
Yes
Tilt angle
15°
Design
Type
Portable floor stand
Product colour *
Silver
Housing material
Steel
Weight & dimensions
Height
1800 mm
Weight & dimensions
Weight
39.8 kg
Packaging data
Package width
1020 mm
Package depth
620 mm
Package height
260 mm
Package weight
39.8 kg
Technical details
Package net weight
39.8 kg
Other features
Country of origin
Taiwan
Logistics data
Master (outer) case net weight
39.8 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
6 pc(s)
Quantity per master (outer) case
1 pc(s)
Master (outer) case width
1020 mm
Master (outer) case length
620 mm
Master (outer) case height
260 mm
Master (outer) case weight
42.1 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
España 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Nederland 4 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)