location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 2350dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2350dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-34536 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116055839 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Features
Maximum duty cycle *
60000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity (sheets)
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, B5, C5, DL
Paper handling
Multi-Purpose Tray media weight
60 - 163 g/m²
Media weight (tray 1)
60 - 90 gsm
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Performance
Internal memory *
32 MB
Maximum internal memory
288 MB
Processor frequency
400 MHz
Design
Display
LCD
Weight & dimensions
Weight
14.1 kg
Dimensions (WxDxH)
260 x 422 x 369 mm
Other features
Macintosh connectivity
Yes
I/O ports
1x IEEE-1284
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Network interface
10/100 Base-TX
Compatible operating systems
Windows Vista/7/Server 2008/2003 Server/2000 Server/XP/2000 RH Linux/SuSE Linux NetWare Mac Unix Citrix Metaframe SAP
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 09:32:19
Uk has collected 4 expert reviews for DELL 2350dn 1200 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-11-13 14:03:14
Network-ready sub-£200 laser printers with highly capable paper handling facilities aren't particularly thick on the ground. But Dell is looking to partly recify that situation with the quietly impressive Dell B2360dn mono laser printer . And it achieves...
80%
itreviews.com
Updated:
2013-11-13 14:03:14
Nearly identical to the Dell B2360d that I recently reviewed, the Dell B2360dn adds only one feature: network support. However, that one feature makes a tremendous difference. The B2360d’s lack of network support makes it a niche product, as a mono laser...
Bottom line The Dell B2360dn monochrome laser delivers heavy-duty capability with fast speed and excellent paper handling...
80%
Brand Image Product code Product Stock Price from
DELL 3000cn Colour 600 x 600 DPI A4 DELL 3000cn Colour 600 x 600 DPI A4
(show image)
210-13667 3000cn
DELL 3100cn Colour 600 x 600 DPI A4 DELL 3100cn Colour 600 x 600 DPI A4
(show image)
210-13665 3100cn
DELL 5100cn Colour 600 x 600 DPI A4 DELL 5100cn Colour 600 x 600 DPI A4
(show image)
210-13662 5100cn
DELL 5210n 1200 x 1200 DPI A4 DELL 5210n 1200 x 1200 DPI A4
(show image)
210-15985 5210n
DELL 5310n 1200 x 1200 DPI A4 DELL 5310n 1200 x 1200 DPI A4
(show image)
210-15987 5310n
DELL 5350dn 1200 x 1200 DPI A4 DELL 5350dn 1200 x 1200 DPI A4
(show image)
210-36876 5350dn
DELL 5230dn 1200 x 1200 DPI A4 DELL 5230dn 1200 x 1200 DPI A4
(show image)
210-36875 5230dn
DELL 2350d 1200 x 1200 DPI A4 DELL 2350d 1200 x 1200 DPI A4
(show image)
210-34537 2350d