location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M201n

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro M201n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF455A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182865859 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:25:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Pro M201n
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 25 ppm
  • - Duplex printing
  • - Ethernet LAN connection
  • - LCD Built-in display
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - 750 MHz
More>>>
Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
8 s
Secure printing
Yes
Features
Maximum duty cycle *
30000 pages per month
Recommended duty cycle
250 - 2000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5c, PCL 6, PCLm, PDF
Printer fonts
Scalable, TrueType
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
10 sheets
Paper tray 2 input capacity
250 sheets
Maximum number of input trays
2
Maximum input capacity (sheets)
250 sheets
Maximum output capacity (sheets)
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Transparencies, Photo paper, Postcard, Card stock, Rough paper, Labels, Plain paper, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
B5, C5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
No
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Cabling technology
10/100Base-T(X)
Mobile printing technologies
Mopria Print Service, HP ePrint, Apple AirPrint
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Built-in processor
Yes
Processor frequency
750 MHz
Sound pressure level (printing)
50 dB
Sound power level (printing)
6.3 dB
Design
Product colour *
Black
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
450 W
Power consumption (ready)
2.2 W
Power consumption (standby)
2.2 W
Power consumption (PowerSave)
0.1 W
Power consumption (off)
0.1 W
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
379 mm
Depth
241.9 mm
Height
251.4 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2600 mm
Weight
5.9 kg
Packaging data
Package width
497 mm
Package depth
300 mm
Package height
350 mm
Package weight
8.6 kg
Logistics data
Pallet gross weight
504.3 g
Layers per pallet
7 pc(s)
Products per pallet
56 pc(s)
Technical details
Master (outer) cases per pallet layer
8 pc(s)
Country Distributor
Polska 1 distributor(s)