location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect 635n print server Internal Ethernet LAN Green, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
635n
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jetdirect 635n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7961A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780114951 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Jun 2008
Product end of life date
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Jetdirect 635n print server Internal Ethernet LAN Green, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory: 8 MB
  • - Ethernet LAN IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
  • - IPv4/IPv6, HTTP, FTP, TFTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, IPsec/Firewall, DHCPv6, MLDv1, ICMPv6, Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print, IPX/SPX, AppleTalk, NetWare NDS, Bindery, NDPS, iPrint
  • - Green, Grey
More>>>
Features
Internal *
Yes
Product colour
Green, Grey
LED indicators
Yes
Firmware upgradeable
Yes
Memory
Internal memory
32 MB
Flash memory
8 MB
Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Security algorithms
802.1x RADIUS, HTTPS, SSL/TLS
Copper ethernet cabling technology
1000BASE-T, 1000BASE-TX, 100BASE-TX, 10BASE-T
Protocols
Supported network protocols *
IPv4/IPv6, HTTP, FTP, TFTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, IPsec/Firewall, DHCPv6, MLDv1, ICMPv6, Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print, IPX/SPX, AppleTalk, NetWare NDS, Bindery, NDPS, iPrint
Management protocols
SNMP v1/v2c/v3
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
Power consumption (typical)
3.7 W
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Certificates
Certification
FCC
Weight & dimensions
Width
89 mm
Depth
136 mm
Height
31 mm
Weight
70 g
Packaging data
Package dimensions (WxDxH)
153 x 223 x 57 mm
Package weight
200 g
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
0 - 95%
Storage temperature (T-T)
-40 - 70 °C
Storage humidity
15 - 85%
Logistics data
Pallet gross weight
162 kg
Other features
Recommended operating temperature range
0 - 55 °C
Embedded web server
Yes
Install, configure, and manage with HP Web JetAdmin
Yes
Network interface
Gigabit Ethernet
Pallet dimensions (W x D x H)
1200 x 1000 x 1520 mm