location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHB7100/00 headphones/headset Wireless In-ear Calls/Music Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHB7100 Bluetooth Stereo Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHB7100/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895997218
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHB7100/00 headphones/headset Wireless In-ear Calls/Music Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Calls/Music In-ear Headset
  • - Wireless 1.2 10 m
  • - Intraaural
  • - Built-in battery Lithium Polymer (LiPo)
More>>>
Performance
Product type *
Headset
Wearing stylee *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
1.2
Connectivity range
10 m
Headphones
Ear coupling *
Intraaural
Magnet type
Neodymium
Driver unit
1 cm
Microphone
Microphone type *
Built-in
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Continuous audio playback time
8 h
Rechargeable battery
Yes
Talk time
10 h
Standby time
210 h
Weight & dimensions
Weight
22 g
Packaging data
Package width
62 mm
Package height
218 mm
Logistics data
Master (outer) case width
276 mm
Master (outer) case length
406 mm
Master (outer) case height
264 mm
Shipping (inner) case width
13.2 cm
Shipping (inner) case length
19.6 cm
Shipping (inner) case height
24.9 cm
Other features
Compatibility
Multi
Dimensions (WxDxH)
22 x 18 x 54 mm
Gross weight inner carton
1.370 kg
Gross weight outer carton
6.060 kg
Net weight inner carton
1.260 kg
Net weight outer carton
5.480 kg
Packaging tare weight
0.060 kg
Quantity inner carton
3 pc(s)
Quantity outer carton
12 pc(s)
Tare weight inner carton
0.110 kg
Tare weight outer carton
0.580 kg
Battery weight
6.5 g
Bluetooth QD ID
B012309
Package weight
0.420 kg