Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 10 TB 3.5" 7200 RPM Serial ATA III
- - Server/workstation HDD
- - 6 Gbit/s
- - 660 g
More>>>
Brand | Image | Product code | Product | Stock | Price from |
Western Digital |
![]() (show image) |
WD60EFAX | Red |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Western Digital |
![]() (show image) |
WD100PURZ | Purple |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Western Digital |
![]() (show image) |
WD8001FFWX | Red Pro |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Western Digital |
![]() (show image) |
WD2002FFSX | Red Pro |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Western Digital |
![]() (show image) |
WD4002FFWX | Red Pro |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Western Digital |
![]() (show image) |
WD80EFZX | Red |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Western Digital |
![]() (show image) |
WD6002FFWX | Red Pro |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Western Digital |
![]() (show image) |
WD80PUZX | Purple |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Western Digital |
![]() (show image) |
WD05PURX | Purple |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Western Digital |
![]() (show image) |
WD6NPURX | Purple NV |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |