location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE1901AEUT-AT-E AV extender AV transmitter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort HDBaseT-Lite Transmitter with EU Wall Plate / PoH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE1901AEUT-AT-E
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 12:39:55
The date of the most recent change of this product data-sheet in Icecat.
ATEN VE1901AEUT-AT-E user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drawing (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE1901AEUT-AT-E AV extender AV transmitter White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter 4096 x 2160 pixels White
  • - Maximum transfer distance: 60 m
  • - HDCP
  • - Wired
More>>>
Features
Type *
AV transmitter
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
60 m
Electrostatic Discharge (ESD) protection
Yes
LED indicators
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160
Bandwidth
10.2 Gbit/s
Bandwidth
297 MHz
HDCP
Yes
Material
Metal
Wall mountable
Yes
Plug and Play
Yes
Impedance
100 Ω
Product color
White
Ports & interfaces
Connectivity technology *
Wired
RJ-45 output ports
1
HDBaseT port
Yes
DisplayPorts in
1
Serial interface type
RS-232
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
44.4 mm
Depth
68.6 mm
Height
50 mm
Weight
200 g
Packaging data
Package width
59 mm
Package depth
239 mm
Package height
160 mm
Package weight
590 g
Technical details
Country of origin
Taiwan
Package volume
2265.35 cm³
Logistics data
Master (outer) case width
250 mm
Master (outer) case length
325 mm
Master (outer) case height
175 mm
Master (outer) case weight
3.57 kg
Master (outer) case volume
14158.42 cm³
Master (outer) case net weight
1.85 kg
Quantity per master (outer) case
5 pc(s)
Country Distributor
United Kingdom 3 distributor(s)