location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OSS21 5.7 kg Silver 48.3 cm (19") 68.6 cm (27")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Small Form Factor All-in-One Stand OSS21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-OSS21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184357132 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2025 18:37:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL OSS21 5.7 kg Silver 48.3 cm (19") 68.6 cm (27")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 5.7 kg
  • - Minimum screen size: 48.3 cm (19")
  • - Maximum screen size: 68.6 cm (27")
  • - Height adjustment
More>>>
Enjoy a clean workspace with integrated cable management
Enjoy a clean workspace with integrated cable management

The Small Form Factor All-in-One stand provides space saving, clutter-free aesthetics with ultimate display configurability and flexibility.

Maximize your desk space with the Dell Small Form Factor All-in-One Stand - OSS21. The compact stand houses the OptiPlex/Precision SFF desktop and monitor in a small footprint. The stand is fully adjustable, allowing you to customize your monitor to your viewing comfort. It supports 19" to 27" Dell UltraSharp and P-series monitors with Dell Quick Release and E-series VESA compliant monitors. Use the included VESA adapter plate to mount the Dell E-series or VESA compatible monitor.

Compact, clutter-free design
Compact, clutter-free design

Neatly manage cables with the cable tray within the pedestal and cable slot on the stand. With integrated cable management and a meshed cable cover, you can keep your desk space clear and clutter-free.

Fully adjustable for convenient, flexible viewing options
Fully adjustable for convenient, flexible viewing options

The stand is height adjustable so you can raise it to your ideal level. Its tilt, 360° swivel and 90° pivot (clockwise and counter-clockwise) offers you the ability to adjust your monitor to suit your viewing comfort.

Easy transport with the retractable telescopic handle
Easy transport with the retractable telescopic handle

Carry the OptiPlex/Precision SFF desktop, stand, and monitor to the next meeting or conference room with the retractable telescopic handle.

Kensington lock and padlock slots for added security and reliability
Kensington lock and padlock slots for added security and reliability

Conveniently secure the stand to its SFF chassis with the Kensington lock slot and/or padlock slot. The meshed cable cover hides cables from view and prevents them from getting dislodged.

The story is currently unavailable. Please, contact us.
Mounting
Maximum weight capacity *
5.7 kg
Minimum screen size *
48.3 cm (19")
Maximum screen size *
68.6 cm (27")
Ergonomics
Height adjustment
Yes
Tilt angle range
-5 - 21°
Swivel angle
360°
Design
Product color *
Silver
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)