location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t730 2.7 GHz Windows 10 IoT Enterprise 1.8 kg Silver, Black RX-427BB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4BL45PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441424133 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP t730 2.7 GHz Windows 10 IoT Enterprise 1.8 kg Silver, Black RX-427BB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Embedded R-Series SoC RX-427BB 2.7 GHz
  • - 8 GB DDR3L-SDRAM 1600 MHz 2 x 4 GB
  • - 128 GB Flash
  • - AMD Radeon HD 9000
  • - Ethernet LAN
  • - Windows 10 IoT Enterprise
More>>>
Premium performer

Harness the power of AMD’s latest generation quad-core[1] APU with Turbo Core technology that can throttle CPU action and kick it up to 3.6 GHz to run full VDI and local applications and render video to four displays.

Expand your view with quad displays

Create an efficient multi-monitor workspace with DisplayPort connections for up to four UHD/4K[2] displays, or six displays with the discrete graphics card.[3] Now you can enjoy a high pixel count, serious sharpness, and eye-popping details every day.

Integrated software sweetens the deal

Streamline deployments, enhance the user experience, and enable smooth device management with HP’s exclusive thin client software: HP Device Manager, HP Velocity, and HP Easy Shell.[4]

Feels like face-to-face

Experience broadened support for unified communications (UC) solutions such as Skype for Business.

Keep it simple

Make it easy to deploy, manage, and maintain your install base with HP Device Manager.

True 3D[5] delivery you have to see to believe

Brace yourself for breakthrough loss-less video and graphics presentation from the cloud with HP True Graphics[6] software.

Super-charged data delivery

Improve wired and Wi-Fi network performance and the end user experience with HP Velocity software.

Quick. Clean. Streamlined.

Simplify the HP Thin Client Windows Embedded user experience with HP Easy Shell’s customized interface and protection for targeted cloud control.[4]

Any network, anytime

Connect to any type of network with the standard RJ-45 interface or an optional Wi-Fi or Fiber Optic network adapter.[3]

Cloud-based productivity software

Access subscription-based software[3] from the cloud with a preinstalled browser.

Select your software

Choose the right operating system and ISV for your environment.

Processor
Processor frequency *
2.7 GHz
Processor manufacturer *
AMD
Processor family
AMD Embedded R-Series SoC
Processor model
RX-427BB
Processor cores
4
Processor boost frequency
3.6 GHz
Processor cache
4 MB
L2 cache
4 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Maximum internal memory
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
Flash
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon HD 9000
Audio
Built-in speaker(s)
Yes
Network
Ethernet LAN *
Yes
Supported protocols
Citrix ICA/HDX; Microsoft RFX/RDP; VMware Horizon View through RDP/PCoIP, and Blast Extreme
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Headphone outputs
1
Combo headphone/mic port
Yes
DisplayPorts quantity
4
Parallel ports quantity
1
Serial ports quantity
2
PS/2 ports quantity
2
Design
Product color *
Silver, Black
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Power
Power supply
85 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Weight & dimensions
Width
221 mm
Depth
67 mm
Height
240 mm
Weight
1.8 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes