location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 15-da1019TX 5NK48PA Intel® Core™ i3 i5-8265U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 15-da1019TX 5NK48PA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5NK48PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424244409 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:25:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2020
Product end of life date
Bullet Points HP Laptop 15-da1019TX 5NK48PA Intel® Core™ i3 i5-8265U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Wi-Fi 4 (802.11n) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i5-8265U 1.6 GHz Processor cores: 4
  • - 39.6 cm (15.6") HD 1366 x 768 pixels SVA LED backlight 16:9
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 1 TB HDD DVD±RW
  • - NVIDIA® GeForce® MX110 2 GB Intel® UHD Graphics
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 41 Wh 10.25 h 45 W
  • - Windows 10 Home 64-bit
More>>>
Responsive and reliable performance
Responsive and reliable performance

A laptop with the power to surf, stream,[4] and do so much more with an Intel® processor[3]. Plus extensive quality testing ensures that you can keep going...and going.

Sleek. Stylish. Portable.
Sleek. Stylish. Portable.

A sleek and stylish design makes this eye-catching laptop easy to take anywhere. With its beautiful brushed keyboard and color-matched hinge, the smartly designed HP 15" laptop looks as good as it performs.

Stay Connected and Entertained
Stay Connected and Entertained

Stay connected and entertained with a long-lasting HP fast charge battery and visually rich display. Plus, easily store and enjoy your favorite music, movies, and photos with ample storage.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better.[5]

8th Generation Intel® Core™ processor
8th Generation Intel® Core™ processor

Upgrade performance with smooth system responsiveness and fast load times for an exceptional PC experience. Supporting resolution up to stunning 4K, stream premium content, or even create your own.[7]

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

High-definition display
High-definition display

See your digital world in a whole new way. Enjoy movies and photos with the great image quality and high-definition detail of 1 million pixels.[8]

Intel® UHD Graphics 620
Intel® UHD Graphics 620

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel® UHD graphics performance, you'll see the difference in everything you do.[9]

NVIDIA® GeForce® MX110 graphics
NVIDIA® GeForce® MX110 graphics

Delivers superb graphics performance in everyday laptops with faster performance over integrated graphics. NVIDIA Maxwell™ architecture delivers fast, smooth HD photo and video editing—all while conserving battery life.

DDR4 RAM options
DDR4 RAM options

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

802.11 a/c (1x1) WLAN & Bluetooth® 4.2
802.11 a/c (1x1) WLAN & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology.[10]

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

Dual front-facing speakers
Dual front-facing speakers

Pump up the volume to your favorite music, movie or game. When your audio is directed towards you, nothing comes between you and your entertainment.

HP TrueVision HD Camera
HP TrueVision HD Camera

Video chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch.[6]

HP Webcam
HP Webcam

With a great webcam it’s never been easier to stay in touch and get your work done. Video chat with the family while experiencing clear, smooth quality.[11]

Full-sized keyboard
Full-sized keyboard

The full-sized island-style keyboard allows you to work anywhere, with 1.5mm key travel for typing comfort and total productivity.

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive.[12]

Design
Color name
Jet black
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
220 cd/m²
Display diagonal (metric)
39.6 cm
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
8th gen Intel® Core™ i3
Processor model *
i5-8265U
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
L3
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® MX110
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
1x1
WLAN controller model
Realtek RTL8821CE
WLAN controller manufacturer
Realtek
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Microphone in
No
Ports & interfaces
Combo headphone/mic port
Yes
Docking connector
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Trial software
McAfee LiveSafe
Operating system installed *
Windows 10 Home
Bundled software
Dropbox
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46x24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
149090
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP ePrint
Yes
HP Recovery Manager
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP front camera
HP TrueVision HD
HP Software provided
HP Audio Switch
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Battery life (max)
10.25 h
Continuous video playback time
9 h
Power
AC adapter power
45 W
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
Power on
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
376 mm
Depth
246 mm
Height
22.5 mm
Weight *
1.77 kg
Packaging data
Package width
69 mm
Package depth
305 mm
Package height
520 mm
Package weight
3.1 kg
Packaging content
AC adapter included *
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-01-12 03:12:39
Uk has collected 2 expert reviews for HP Laptop 15-da1019TX 5NK48PA Intel® Core™ i3 i5-8265U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Wi-Fi 4 (802.11n) Windows 10 Home Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%