location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6QN54A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850487460 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2025 18:52:46
The date of the most recent change of this product data-sheet in Icecat.
Features
Product color
Gray, White
Features
Compatibility
Color LaserJet Enterprise 5700dn 6QN28A; Color LaserJet Enterprise X55745dn 6QP97A; Color LaserJet Enterprise MFP 5800dn 6QN29A; Color LaserJet Enterprise MFP 5800f 6QN30A; Color LaserJet Enterprise Flow MFP 5800zf 58R10A; Color LaserJet Enterprise MFP X57945dn 6QP98A; Color LaserJet Enterprise Flow MFP X57945z 6QP99A; Color LaserJet Enterprise 6700dn 6QN33A; Color LaserJet Enterprise 6701dn 58M42A; Color LaserJet Enterprise X654dn 6QQ00A; Color LaserJet Enterprise X65455dn 49L02A; Color LaserJet Enterprise X65465dn 49L04A; Color LaserJet Enterprise Flow MFP 6800zf 6QN36A; Color LaserJet Enterprise Flow MFP 6800zfsw 6QN37A; Color LaserJet Flow MFP 6800zfw+ 6QN38A; Color LaserJet Enterprise Flow MFP X677zs 6QQ02A; Color LaserJet Enterprise Flow MFP X677z+ 6QQ03A; Color LaserJet Enterprise Flow MFP X67755zs 49K87A; Color LaserJet Enterprise Flow MFP X67765zs 49K91A; Color LaserJet Enterprise Flow MFP X67755z+ 49K88A; Color LaserJet Enterprise Flow MFP X67765z+ 49K92A
Weight & dimensions
Width
520 mm
Depth
520 mm
Height
153 mm
Weight
9.09 kg
Packaging data
Package width
580 mm
Package depth
608 mm
Package height
238 mm
Quantity per pack
1 pc(s)
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)