location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15s-du0047tu Intel® Celeron® N4000 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15s-du0047tu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6VZ03PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808975400 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2025 22:01:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP 15s-du0047tu Intel® Celeron® N4000 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Celeron® N4000 1.1 GHz Processor cores: 2
  • - 39.6 cm (15.6") HD 1366 x 768 pixels SVA LED backlight 16:9
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 500 GB HDD
  • - Intel® UHD Graphics 600
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 41 Wh 45 W
  • - Windows 10 Home 64-bit
More>>>
Reliable performance for every day
Reliable performance for every day

Powerful enough for your busiest days – this PC features up to Intel® Core™ i7 processors[3] and NVIDIA® MX250 graphics options. Speed things up and store more of what you love with optional dual storage.

Powered up and productive. All day long.
Powered up and productive. All day long.

With up to ** hours of battery life[1]and fast-charge technology, this laptop lets you work, watch, and stay connected all day. Integrated precision touchpad with multi-touch support and optional backlit keys, speeds up both navigation and productivity.

Design
Color name
Natural silver
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
220 cd/m²
Display diagonal (metric)
39.6 cm
Dual-screen
No
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N4000
Processor cores
2
Processor threads
2
Processor boost frequency
2.6 GHz
Processor frequency *
1.1 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
BGA 1090
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Gemini Lake
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4.8 W
Tjunction
105 °C
Maximum number of PCI Express lanes
6
PCI Express slots version
2.0
PCI Express configurations
1x2, 1x2+2x1, 1x4, 2x1, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 600
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
650 MHz
On-board graphics card dynamic frequency (max)
650 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card DirectX version
12.0
On-board graphics card ID
0x3185
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
1x1
WLAN controller manufacturer
Realtek
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Miracast
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Dropbox
Trial software
McAfee LiveSafe
Operating system installed *
Windows 10 Home
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 24 mm
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
128988
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP ePrint
Yes
HP Support Assistant
Yes
HP Documentation
Yes
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Fast charging
Yes
Fast charging time (50%)
45 min
Battery weight
210 g
Power
AC adapter power
45 W
DC-in jack
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
358.5 mm
Depth
242 mm
Height
19.9 mm
Weight *
1.74 kg
Packaging data
Package width
483 mm
Package depth
69 mm
Package height
305 mm
Package weight
2.5 kg
Packaging content
AC adapter included *
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 02:47:20
Uk has collected 2 expert reviews for HP 15s-du0047tu Intel® Celeron® N4000 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%